EN
  • EN
  • DE

KRM55LR72J224KH01L

Part No KRM55LR72J224KH01L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER MLCC / Ceramic Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Murata Electronics North America
Series *
Package Tape & Reel
Product Status Active
Base Product Number KRM55LR72J
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 876402-KRM55LR72J224KH01L
Ultra Librarian 3D Model Ultra Librarian KRM55LR72J224KH01L CAD Model

Description

The KRM55LR72J224KH01L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications requiring a stable and reliable capacitance value. MLCCs are known for their small size, high capacitance values, and excellent performance characteristics, making them suitable for a wide range of electronic devices.

Applications

  • Consumer electronics: Used in smartphones, tablets, and laptops for decoupling and filtering.
  • Automotive electronics: Incorporated into engine control units (ECUs), infotainment systems, and safety features.
  • Industrial equipment: Found in power supplies, motor drives, and control systems.
  • Medical devices: Used in patient monitoring equipment and diagnostic tools.
  • Telecommunications: Incorporated in base stations, routers, and networking equipment.

Features

  • Capacitance: 0.22 µF (220 nF)
  • Voltage Rating: 6.3 VDC
  • Tolerance: ±10%
  • Dielectric Material: X7R
  • Case Size: 2220 (5750 metric)
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Stable Capacitance: Provides consistent performance over temperature and voltage variations.
  • Small Size: Allows for dense circuit board layouts.
  • High Reliability: Offers long-term performance in demanding applications.
  • Wide Temperature Range: Suitable for a wide range of operating environments.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details

The KRM55LR72J224KH01L capacitor utilizes the X7R dielectric material, which provides a stable capacitance over a wide temperature range. The 2220 case size allows for high capacitance values in a compact footprint. The capacitor is designed for surface mount applications and is compatible with automated assembly processes. The tape and reel packaging facilitates easy handling and placement during manufacturing. Murata is a leading manufacturer of MLCCs, known for their consistent quality and reliable performance. This capacitor is a versatile choice for general-purpose applications requiring a stable and dependable capacitance value.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4150 $51.8750
295+ $0.3405 $100.4475
455+ $0.3299 $150.1045
630+ $0.3193 $201.1590
815+ $0.3086 $251.5090
1,085+ $0.2767 $300.2195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess