EN
  • EN
  • DE

LM5027MH

Part No LM5027MH
Manufacturer National Semiconductor (TI)
Description Voltage Mode Active Clamp Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200243-LM5027MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5027MH CAD Model

Description

The LM5027MH is a PWM (Pulse Width Modulation) controller from Texas Instruments (formerly National Semiconductor) specifically designed for Push-Pull, Half-Bridge and Full-Bridge power converters. This controller incorporates the features necessary to implement off-line or DC-DC fixed frequency current-mode control schemes with a minimum number of external components. The device includes a high-voltage start-up regulator that operates directly from the input voltage to provide initial bias to the controller.

Applications

  • Power Supplies: Used in AC-DC and DC-DC power supplies for various electronic devices.
  • Telecom Power Systems: Employed in power conversion stages of telecommunication equipment.
  • Industrial Power Systems: Integrated into power supplies for industrial automation and control systems.
  • Server Power Supplies: Utilized in server power supply units for efficient power conversion.
  • Battery Chargers: Designed for use in battery charging applications.

Features

  • Current-Mode Control: Provides inherent line feed-forward, cycle-by-cycle current limiting and easy loop compensation.
  • High-Voltage Start-Up Regulator: Allows direct operation from high-voltage input, reducing external components.
  • Programmable Oscillator: Adjustable switching frequency for optimized performance.
  • Adjustable Duty Cycle: Flexible control over the output voltage.
  • Over-Voltage Protection: Protects the power converter from over-voltage conditions.

Benefits

  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process.
  • Improved Efficiency: Current-mode control optimizes efficiency in power conversion.
  • Enhanced Reliability: Over-voltage protection safeguards the power converter from damage.
  • Flexible Configuration: Programmable oscillator and adjustable duty cycle allow for customization.
  • Cost-Effective Solution: Integration reduces the overall system cost.

Additional Details

The LM5027MH is typically available in a TSSOP (Thin Shrink Small Outline Package). It operates over a wide input voltage range and offers various protection features, including over-voltage protection, over-current protection, and thermal shutdown. Key specifications include the operating voltage range, the switching frequency range, and the maximum duty cycle. Designers should consult the datasheet for specific application guidelines and component selection recommendations. The current-mode control architecture provides excellent line and load regulation, making this controller suitable for a wide range of power supply applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess