Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1124518-2SA1645
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1645 CAD Model

Description

The 2SA1645 is a PNP silicon epitaxial transistor produced by NEC, designed for high-frequency amplification and switching applications. Its characteristics make it well-suited for use in RF amplifiers, oscillator circuits, and high-speed switching applications.

Applications

  • RF amplifiers (e.g., in radio receivers and transmitters)
  • Oscillator circuits
  • Mixer circuits
  • High-speed switching circuits
  • Portable communication devices

Features

  • High Transition Frequency (fT): Allows for high-frequency operation
  • Low Noise Figure: Ensures minimal noise amplification in RF applications
  • High Gain (hFE): Provides good amplification characteristics at high frequencies
  • Low Collector-Base Capacitance: Reduces unwanted feedback and improves stability
  • Small Package Size: Suitable for compact circuit designs

Benefits

  • Improved RF Performance: High transition frequency and low noise figure contribute to excellent signal amplification.
  • Stable Operation: Low collector-base capacitance enhances circuit stability at high frequencies.
  • Compact Design: Small package size allows for integration into small electronic devices.
  • Versatile Usage: Suitable for various high-frequency applications, including amplification and switching.
  • Reliable Performance: NEC's manufacturing ensures consistent and dependable operation.

Additional Details

The 2SA1645 features a collector-emitter voltage (Vceo) rating of -12V and a collector current (Ic) rating of -30mA. Its transition frequency (fT) is typically around 6.5 GHz, enabling operation at high frequencies. It is typically packaged in a small SOT-343 package. Ensuring that the transistor operates within its specified voltage and current limits is essential for optimal performance and longevity. Careful consideration of thermal management is also crucial, especially in high-frequency applications where heat dissipation can be a concern.

You May Also Be Interested in

International Rectifier
SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for 50SQ060
SANYO Semiconductor (U.S.A) Corporation
Switching Regulator Applications
Need more? Email Us
ECAD model for 2SC4461
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to $10.5535
ECAD model for ADR02BR
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to $22.5902
ECAD model for ADF4360-1
STMicroelectronics
QUAD 2 CHANNEL MULTIPLEXER 3-STATE
Need more? Email Us
ECAD model for 74AC257M
Mitsubishi
NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications)
Need more? Email Us
ECAD model for 2SC1969

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2459 $50.4095
500+ $0.2018 $100.9000
770+ $0.1955 $150.5350
1,060+ $0.1892 $200.5520
1,370+ $0.1829 $250.5730
1,830+ $0.1640 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48 pieces
MOQ: 205 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention