Products specifications

Manufacturer NEC
Win Source Part Number 1239649-PS2805
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS2805 CAD Model

Description

The PS2805 is a high-density mounting type photocoupler manufactured by NEC (now Renesas Electronics). It's designed for applications requiring electrical isolation between circuits. It consists of an LED and a phototransistor, providing a high isolation voltage and fast switching speed.

Applications:

  • Programmable Logic Controllers (PLCs): Used in PLCs for isolating input and output signals.
  • Inverter Circuits: Implemented in inverter circuits for isolating control signals from power circuits.
  • Switching Power Supplies: Employed in switching power supplies for feedback isolation.
  • Microprocessor Interfaces: Used in microprocessor interfaces for isolating sensitive circuits.
  • General Purpose Isolation: Utilized for general purpose electrical isolation in various electronic circuits.

Features:

  • High Isolation Voltage: Provides high isolation voltage between input and output, ensuring safety.
  • Fast Switching Speed: Offers fast switching speed for high-frequency applications.
  • Compact Package: Available in a compact package for space-saving designs.
  • High CTR (Current Transfer Ratio): Features a high current transfer ratio for efficient signal transfer.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Enhanced Safety: High isolation voltage ensures safety by preventing electrical shocks.
  • Improved Performance: Fast switching speed enables high-frequency operation.
  • Compact Design: Small package allows for compact designs.
  • Efficient Signal Transfer: High CTR ensures efficient signal transfer.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness.

The PS2805 is typically available in a 4-pin small outline package (SOP). Always consult the manufacturer's datasheet for detailed specifications, application notes, and safety information.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention