EN
  • EN
  • DE

PS701A

Part No PS701A
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976759-PS701A
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS701A CAD Model

Description

The PS701A is a high-speed, high-isolation photocoupler manufactured by NEC. It's designed to provide electrical isolation between circuits while enabling signal transfer. This device features a gallium arsenide (GaAs) light-emitting diode (LED) as the input and a phototransistor as the output. This construction allows the PS701A to effectively block high voltages and prevent ground loops, making it suitable for various industrial and control applications.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals in industrial control systems.
  • Inverter Circuits: Provides isolation in inverter circuits, protecting control circuitry from high voltage spikes.
  • Switching Power Supplies: Isolates the primary and secondary sides of power supplies for safety and noise reduction.
  • Motor Control: Isolates the microcontroller from the motor drive circuitry in motor control applications.
  • Data Communication Systems: Used in communication interfaces to prevent ground loops and protect sensitive electronics from voltage surges.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically around 5000 Vrms) to protect against high-voltage transients.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output.
  • Fast Switching Speed: Enables rapid switching for high-frequency applications.
  • Compact Package: Available in a small package for space-saving designs.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a high degree of electrical isolation, enhancing safety for both equipment and personnel.
  • Noise Reduction: Prevents ground loops and reduces noise in sensitive electronic circuits.
  • Reliable Signal Transfer: Ensures accurate and reliable signal transfer even in noisy environments.
  • Increased System Longevity: Protects sensitive components from voltage spikes and surges, extending the lifespan of the system.
  • Simplified Design: Simplifies circuit design by providing a robust isolation barrier.

Additional Details

The PS701A typically operates with an input current of around 5-20mA and a collector-emitter voltage of up to 80V. It is important to consult the datasheet for specific electrical characteristics, such as the exact CTR, switching speeds, and isolation voltage rating, as these can vary based on the specific part number and manufacturing date. The operating temperature range is typically from -30°C to +100°C, allowing it to be used in a variety of industrial environments. Proper resistor selection is crucial for optimal performance and protection of the LED and phototransistor.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess