EN
  • EN
  • DE

R60ZI3220ZA30K

Part No R60ZI3220ZA30K
Manufacturer Kemet
Catalog OEM Parts (O - R)
Description 0, 22 U 450V Bulk Rohs-prc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106258-R60ZI3220ZA30K
Categories OEM Parts(O-R)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R60ZI3220ZA30K CAD Model

Description

The R60ZI3220ZA30K is a film capacitor manufactured by Kemet. It is a type of metallized polypropylene film capacitor designed for applications requiring high stability, low losses, and high reliability. This capacitor is suitable for use in circuits where precise capacitance and minimal signal distortion are critical.

Applications

  • Snubber Circuits: Used to suppress voltage transients in switching power supplies and inverters.
  • Resonant Circuits: Employed in resonant circuits for filtering and energy storage.
  • Audio Equipment: Utilized in high-end audio amplifiers and signal processing circuits for improved sound quality.
  • Power Factor Correction: Applied in power factor correction circuits to improve energy efficiency.
  • Timing Circuits: Used in timing circuits for accurate timing and control.

Features

  • Metallized Polypropylene Film: Offers high stability and low losses.
  • High Insulation Resistance: Provides excellent insulation properties.
  • Low Dissipation Factor: Minimizes energy losses in the capacitor.
  • Self-Healing Properties: Can recover from minor voltage breakdowns.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Performance: Provides stable and reliable performance in demanding applications.
  • Reduced Signal Distortion: Minimizes signal distortion in sensitive circuits.
  • Increased Energy Efficiency: Helps improve energy efficiency in power supplies and other applications.
  • Long Lifespan: Offers a long operational lifespan under normal operating conditions.
  • Environmental Compliance: Meets environmental regulations, promoting environmental responsibility.

Additional Details

The R60ZI3220ZA30K has a capacitance of 0.22 µF and a voltage rating of 630VDC. It is designed for through-hole mounting. The capacitor's compact size and robust construction make it suitable for a variety of applications where high performance and reliability are required. This film capacitor offers a combination of high stability, low losses, and self-healing properties, making it a reliable choice for demanding electronic circuits.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess