EN
  • EN
  • DE

RD6.2SL

Part No RD6.2SL
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292302-RD6.2SL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD6.2SL CAD Model

Description

The RD6.2SL is a Zener diode manufactured by NEC. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage is above a certain value - the Zener voltage. This characteristic makes them useful in voltage regulation and protection circuits.

Applications

  • Voltage regulation: Maintaining a stable voltage supply for sensitive electronic components.
  • Voltage clipping: Protecting circuits from overvoltage conditions by limiting the voltage to a safe level.
  • Reference voltage: Providing a stable reference voltage for comparison in circuits such as voltage comparators.
  • Surge protection: Protecting circuits from voltage spikes caused by lightning or other transient events.

Features

  • Zener Voltage: 6.2V (Nominal). This is the reverse voltage at which the diode starts to conduct significantly.
  • Low Reverse Leakage Current: Minimizes wasted current when the diode is not actively regulating.
  • High Surge Current Capability: Ability to withstand brief surges of high current without damage.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Stable Voltage Regulation: Provides a consistent voltage output, protecting sensitive components from voltage fluctuations.
  • Overvoltage Protection: Prevents damage to circuits from excessive voltage.
  • Reliable Performance: Robust construction ensures long-term reliability.
  • Compact Design: Small size allows for integration into space-constrained applications.

Additional Details

The RD6.2SL is typically available in a surface-mount package. The specific package type and dimensions should be confirmed by consulting the manufacturer's datasheet. Key electrical characteristics include the Zener voltage (Vz), reverse leakage current (Ir), and Zener impedance (Zz). These parameters are important for selecting the appropriate Zener diode for a given application. Consult the datasheet for detailed specifications including power dissipation and operating temperature range.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5234 $60.9360
95+ $1.2509 $118.8355
145+ $1.2116 $175.6820
200+ $1.1723 $234.4600
255+ $1.1331 $288.9405
345+ $1.0164 $350.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess