EN
  • EN
  • DE

QM3004D

Part No QM3004D
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285871-QM3004D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3004D CAD Model

Description

The QM3004D is a P-Channel enhancement mode MOSFET from UBIQ Semiconductor, designed for applications requiring efficient power management and load switching. It features a low on-resistance (RDS(on)), which minimizes power loss and enhances the overall efficiency of electronic circuits. This MOSFET is commonly used in portable devices, battery-powered applications, and other systems where minimizing energy consumption is critical.

Applications:

  • Load Switching: Used for controlling power distribution in electronic devices.
  • Power Management Circuits: Essential for regulating voltage and current levels in power supplies.
  • Battery-Powered Devices: Helps to extend battery life in portable and mobile applications.
  • DC-DC Converters: Provides efficient power conversion in DC-DC converter designs.
  • Solid State Relays: Employed in solid-state relays for switching DC loads with high reliability.

Features:

  • P-Channel Enhancement Mode: Simplifies the gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and enhances overall efficiency.
  • Low Gate Threshold Voltage: Allows for operation with low voltage logic levels.
  • Compact Package: Saves valuable board space in compact designs.
  • Fast Switching Speed: Supports high-frequency operation in various applications.

Benefits:

  • Improved Power Efficiency: Low RDS(on) significantly reduces energy loss, enhancing efficiency.
  • Extended Battery Life: Efficient operation helps prolong battery life in portable devices.
  • Simplified Circuit Design: P-Channel configuration eases the design of gate drive circuits.
  • Reduced Board Space: Compact package size allows for smaller and more efficient designs.
  • Enhanced System Performance: Fast switching speed enables high-frequency performance.

The QM3004D features a drain-source voltage (VDS) rating suitable for various applications, and its gate-source voltage (VGS) is designed for compatibility with standard logic levels. The device's optimized thermal resistance ensures efficient heat dissipation, enhancing its reliability. It is available in small packages, making it suitable for high-density PCB layouts. This MOSFET is frequently selected where space and efficiency are critical design considerations. The manufacturer's datasheet should be consulted for specific voltage, current, and temperature ratings to ensure proper application and safe operation. Its design guarantees stable and dependable performance in demanding conditions. The device is manufactured to meet industry-standard quality and reliability criteria. The QM3004D also features a low gate charge (Qg), further enhancing switching performance and reducing power loss in high-frequency applications, making it an excellent choice for modern power management solutions.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1594 $58.1810
885+ $0.1305 $115.4925
1,365+ $0.1271 $173.4915
1,890+ $0.1224 $231.3360
2,430+ $0.1190 $289.1700
3,265+ $0.1063 $347.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,770 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess