Products specifications

RoHS Non-Compliant
Win Source Part Number 1102473-UPB425
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB425 CAD Model

Description

The NEC 1102473-UPB425 is a non-compliant OEM part that belongs to the T-Z category. The supply and demand status of the product is shortage. The product is manufactured by NEC.

You May Also Be Interested in

Qorvo US Inc.
Amplifier, Power, 6 - 12 GHz, 33 dBm, 25 dB, 25 V, GaN
Need more? Email Us
ECAD model for TGA2598-SM
Crouse-Hinds
Need more? Email Us
ECAD model for XLPBAP2314
Samtec Inc.
Headers & Wire Housings Flexible Board Stacking Header, 0.100 Pitch
Need more? Email Us
ECAD model for ZW-04-13-F-D-874-106
Samtec Inc.
Conn Board Stacker HDR 90 POS 2mm Solder ST Through Hole
Need more? Email Us
ECAD model for TW-30-06-F-T-367-148
TE Connectivity
CONN BACKSHELL ADPT SZ 15D M22 / Connector Backshell, Heat Shrink Adapter M22x1 15, D
Need more? Email Us
ECAD model for TXR40SJ00-1414BI
Schneider Electric
VW3E2065R770 E-FB-065 Sin-masterenc 77.0M
Need more? Email Us
ECAD model for VW3E2065R770
NEC
Need more? Email Us
ECAD model for UPD74HCT245C
Samtec Inc.
CONN HDR .100" 30POS / Connector Header Through Hole 30 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for ZSS-115-08-S-D-1194
Cornell Dubilier Electronics (CDE)
CAP ALUM 8200UF 20% 16V FLATPACK / 8200 µF 16 V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
Need more? Email Us
ECAD model for THAS822M016AB0C

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention