Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer NEC
Win Source Part Number 400951-UPC1663C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1663C CAD Model

Description

The UPC1663C is a wideband amplifier IC manufactured by NEC (now Renesas Electronics). It's primarily designed for use in high-frequency applications requiring a balance of gain, low noise, and good linearity. This makes it suitable for various communication and instrumentation systems.

Applications:

  • VHF/UHF Amplifiers: Commonly used in VHF and UHF receiver front-ends.
  • CATV Systems: Can be found in CATV amplifier modules.
  • Satellite Communication: Used in low-noise amplifiers (LNAs) for satellite receivers.
  • Wireless Communication Devices: Employed in various wireless devices for signal amplification.
  • Test and Measurement Equipment: Suitable for signal conditioning and amplification in test equipment.

Features:

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Minimizes the introduction of noise during amplification.
  • Wide Bandwidth: Operates over a broad frequency range.
  • Good Linearity: Maintains signal integrity by minimizing distortion.
  • Small Package: Available in a compact package for easy integration.

Benefits:

  • Improved Signal Reception: Low noise figure enhances the ability to receive weak signals.
  • Increased System Sensitivity: High gain improves overall system sensitivity.
  • Reduced Distortion: Good linearity ensures accurate signal reproduction.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Enhanced Performance: Provides optimized performance for high-frequency applications.

Additional Details:

The UPC1663C typically requires a single supply voltage of around 5V. Its key specifications include a typical gain of 18-22 dB, a noise figure typically below 4 dB, and a bandwidth reaching several hundred MHz. The output power capability is also a crucial specification to consider for specific applications. For detailed specifications and operating conditions, consulting the device datasheet is essential. The package type is generally a small outline package (SOP) or similar, facilitating surface mount assembly. Its low distortion characteristics make it suitable for applications where signal fidelity is paramount.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL HIGH-FREQUENCY AMPLIFIER WITH AGC | IC AGC VIDEO AMP 8DIP
Lowest to $2.1980
ECAD model for TL026CP
Texas Instruments
Very Wideband, Low Distortion Triple Op Amp
Lowest to $13.8700
ECAD model for LMH6738MQX/NOPB
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $1.6937
ECAD model for ADA4432-1BRJZ-R7
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.9779
ECAD model for HA4600CBZ
NXP / Nexperia
Forward Power Doubler CATV Amplifier 870MHz Single-Element 7-Pin Case 1302-01 / IC CATV AMP MOD 870MHZ 7-CATV
Need more? Email Us
ECAD model for MHW9187N
Diodes Incorporated
IC AMP VIDEO DUAL 300MHZ 8-SOIC / Video Amp Dual ±5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for ZXFV204N8TA
NXP / Nexperia
IC AMP CATV SOT115J
Need more? Email Us
ECAD model for BGR269,112
Analog Devices Inc.
IC AMP BUFFER SOT23-6
Need more? Email Us
ECAD model for MAX4090AAUT+
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1145IBZ

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention