EN
  • EN
  • DE
  • IT

LM1207N

Part No LM1207N
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Applications Video
Number of Circuits 3
Current - Supply 90 mA
Voltage - Supply, Single/Dual (±) 10.8V ~ 13.2V
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-DIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 181157-LM1207N
Ultra Librarian 3D Model Ultra Librarian LM1207N CAD Model

Description

The 181157-LM1207N is a video amplifier and module integrated circuit (IC) from National Semiconductor (TI).

  • Type: Linear amplifier designed specifically for video applications
  • Package Type: Bulk
  • Standard Package: 1 piece
  • Supply Current: 90mA
  • Voltage Supply Range: 10.8V to 13.2V
  • Mounting Type: Through-hole
  • Package: 28-DIP (0.600", 15.24mm)
  • ECCN Code: EAR99
  • MSL Level: 3 (168 Hours)
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.33.0001
  • Status: Active

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.3892
Texas Instruments
IC AMP GENERAL PURPOSE SC70-6
Lowest to $0.4659
Maxim Integrated
IC AMP FILTER 16QSOP / Video Amp 1 Filter 16-QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP W/LPF LOW-VOLT MTP6 / Video Amp 1 General Purpose SOT-23-6-1
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 2 Voltage Feedback 8-SOIC
Lowest to $11.4629
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $6.1303

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3794 $55.1760
90+ $1.1318 $101.8620
140+ $1.0965 $153.5100
190+ $1.0611 $201.6090
245+ $1.0257 $251.2965
330+ $0.9196 $303.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess