EN
  • EN
  • DE

SN10501DGKRG4

Part No SN10501DGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 8VSSOP  /  Video Amp 1 Voltage Feedback 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 170 MHz
Slew Rate 900V/µs
Current - Supply 14 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN105
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260354-SN10501DGKRG4
Ultra Librarian 3D Model Ultra Librarian SN10501DGKRG4 CAD Model

Description

Product Overview: SN10501DGKRG4

The SN10501DGKRG4 is a high-performance, mixed-signal integrated circuit from Texas Instruments, renowned for its precision and reliability in a wide range of electronic applications. This versatile component is designed to cater to the needs of both analog and digital signal processing tasks, making it an indispensable part of modern electronic systems.

Key Features

  • High Integration: The SN10501DGKRG4 integrates multiple functions into a single chip, reducing the need for additional components and thereby saving space on the PCB.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power draw, making it ideal for battery-powered or energy-conscious applications.
  • Robust Performance: With Texas Instruments' commitment to quality, this product offers stable operation over a wide range of temperatures and conditions.
  • Advanced Technology: The SN10501DGKRG4 is built using cutting-edge semiconductor technology, ensuring high-speed performance and excellent signal fidelity.

Applications

The SN10501DGKRG4 is suited for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Medical equipment
  • Consumer electronics

Technical Specifications

The device comes in a compact package and features a range of technical specifications that make it a flexible choice for designers:

  • Voltage range: Specified by the manufacturer
  • Operating temperature range: Specified by the manufacturer
  • Package type: Specified by the manufacturer
  • Interface: Specified by the manufacturer

Quality and Support

Texas Instruments provides extensive technical support for the SN10501DGKRG4, including detailed datasheets, application notes, and design resources. Customers can also rely on TI's global network of authorized distributors for product availability and logistical support.

For engineers and designers seeking a reliable and high-performing mixed-signal solution, the SN10501DGKRG4 from Texas Instruments represents a premier choice that combines functionality, efficiency, and durability.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess