EN
  • EN
  • DE

MSP430F67771AIPEUR

Part No MSP430F67771AIPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 3.3V 128-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (20x14)
Win Source Part Number 789735-MSP430F67771AIPEUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name MSP430F67771
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67771AIPEUR CAD Model

Description

Introducing the MSP430F67771AIPEUR Microcontroller from Texas Instruments

The MSP430F67771AIPEUR is a highly integrated, mixed-signal microcontroller that is part of Texas Instruments' MSP430 family, renowned for its low power consumption and robust performance. This microcontroller is designed to cater to a wide range of applications, particularly those requiring precise measurements and efficient power management, such as smart metering, home automation, and industrial control systems.

Key Features

  • Advanced Core: At the heart of the MSP430F67771AIPEUR is a 16-bit RISC CPU, offering a balanced combination of speed and energy efficiency. The CPU is capable of operating at a frequency of up to 25 MHz, delivering the computational power needed for complex tasks without compromising on power economy.
  • Optimized for Metering: This microcontroller includes a rich set of features tailored for metering applications, including a high-precision 32-bit compute engine designed for energy measurement, supporting various metering standards.
  • Memory Resources: It comes equipped with 128KB of flash memory and 8KB of RAM, providing ample space for application code and data storage, facilitating sophisticated firmware development and data handling.
  • Integrated Peripherals: A multitude of built-in peripherals enhance the functionality of the MSP430F67771AIPEUR. This includes multiple communication interfaces such as SPI, UART, and I2C, as well as an 8-channel DMA, RTC, and a 10-bit analog-to-digital converter (ADC) for analog signal processing.
  • Low Power Design: True to the MSP430 legacy, this microcontroller is designed for ultra-low power consumption, featuring five low-power modes that can significantly reduce power usage during idle times.
  • Robust Security: With security being paramount in connected devices, the MSP430F67771AIPEUR incorporates features such as a hardware multiplier, a 128-bit AES security encryption/decryption coprocessor, and a true random number generator to ensure data integrity and secure communications.

Applications

The versatility of the MSP430F67771AIPEUR microcontroller makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Smart grid and energy metering
  • Home and building automation systems
  • Industrial monitoring and control
  • Portable medical devices
  • Consumer electronics

In summary, the MSP430F67771AIPEUR from Texas Instruments is a powerful and efficient solution for developers looking to create advanced, power-conscious applications. With its specialized features for accurate metering and low-power operation, it stands out as a top choice for designers in the energy and automation sectors.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8876 $59.4380
11+ $9.7540 $107.2940
16+ $9.4492 $151.1872
22+ $9.1444 $201.1768
29+ $8.8395 $256.3455
38+ $7.9251 $301.1538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,494 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess