EN
  • EN
  • DE

MSP430F67471IPZR

Part No MSP430F67471IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789659-MSP430F67471IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67471
Introduction Date January 27, 2013
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67471IPZR CAD Model

Description

Texas Instruments MSP430F67471IPZR Microcontroller

The Texas Instruments MSP430F67471IPZR is a highly integrated, low-power microcontroller that is part of the MSP430 family, renowned for its exceptional power efficiency and performance. This microcontroller is specifically designed to cater to a wide range of applications, including industrial control systems, smart meters, home automation, and portable medical devices.

The MSP430F67471IPZR is built on a 16-bit RISC architecture that operates at a maximum frequency of 25 MHz. It is equipped with a robust set of features including 128KB of flash memory, 8KB of RAM, and a rich set of peripherals that provide enhanced functionality and flexibility for various design requirements.

Key Features:

  • Integrated Memory: The device comes with 128KB of flash memory for program storage and 8KB of RAM for data, which is ample for complex applications and supports in-system programmability and in-application programming for greater versatility.
  • Analog-to-Digital Converter (ADC): It includes a high-resolution, 24-bit sigma-delta ADC, which offers precise measurement capabilities, making it ideal for sensor interfacing and data acquisition applications.
  • Digital Peripherals: The MSP430F67471IPZR features multiple digital communication peripherals, including I2C, SPI, and UART, allowing for easy integration into embedded systems and facilitating communication with other devices.
  • Timer Modules: It contains several timer modules, which provide a range of timing and pulse-width modulation functionalities, useful for tasks like motor control, timing operations, and event counting.
  • Low Power Consumption: True to the MSP430 heritage, this microcontroller offers multiple low-power modes, which significantly reduce power consumption and extend battery life in portable applications.

The MSP430F67471IPZR is available in a 100-pin LQFP (Low-Profile Quad Flat Package) that ensures a compact footprint while offering sufficient I/O ports for interfacing with external components. Additionally, the device is supported by Texas Instruments' comprehensive development tools, software libraries, and reference designs, which accelerates the development process and helps bring products to market faster.

With its mix of performance, low power consumption, and integrated features, the MSP430F67471IPZR from Texas Instruments is an excellent choice for designers looking to create efficient, reliable, and cost-effective solutions for their embedded system projects.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess