EN
  • EN
  • DE
  • IT

NE592N14G

Part No NE592N14G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications General Purpose
Output Type Differential
Number of Circuits 1
Current - Supply 18 mA
Current - Output / Channel 10 mA
Voltage - Supply, Single/Dual (±) ±3V ~ 8V
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number NE592
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 929098-NE592N14G
Ultra Librarian 3D Model Ultra Librarian NE592N14G CAD Model

Description

ON Semiconductor NE592N14G Video Amplifier

The NE592N14G from ON Semiconductor is a high-performance video amplifier designed to meet the rigorous demands of video processing applications. This versatile amplifier is ideal for a wide range of uses, from broadcast equipment to video cameras and home entertainment systems. With its impressive signal quality and low noise output, the NE592N14G ensures that video signals are amplified accurately and reliably.

Key Features

  • Wide Bandwidth: The NE592N14G offers a broad frequency response, making it suitable for high-speed video signal processing.
  • High Gain: It provides a fixed gain of 100 without external components, ensuring strong signal amplification.
  • Low Noise: The design minimizes noise, thus preserving the integrity of the video signal throughout the amplification process.
  • Flexible Supply Voltage: This video amplifier operates over a wide range of supply voltages, from 4.5V to 12V, accommodating various system designs and requirements.
  • Differential Inputs: The NE592N14G includes differential input stages which enhance common-mode rejection and improve overall signal quality.
  • High Slew Rate: With a high slew rate, the amplifier can handle rapid changes in the input signal, which is crucial for maintaining image quality in video applications.

Applications

  • Professional and consumer video equipment
  • Closed-circuit television systems (CCTV)
  • Video amplifiers and processors
  • RGB amplifiers
  • Video cameras and camcorders
  • Cable TV systems

The NE592N14G is offered in a 14-lead PDIP package, making it easy to integrate into a variety of circuit designs. Its robust construction and proven reliability make it a popular choice among engineers and designers looking for a high-quality video amplifier that can deliver exceptional performance. Whether you're developing a sophisticated video processing system or simply need a reliable amplifier for a home entertainment setup, the NE592N14G from ON Semiconductor is an excellent choice that combines functionality with consistent results.

With its combination of features, the NE592N14G stands out as a leading solution in the field of video signal amplification, offering both performance and versatility for a multitude of video applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.6584
Freescale Semiconductor - NXP
VIDEO AMPLIFIER, 2 CHANNEL(S), 1
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $14.1818
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9250
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.7767
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $6.1303
Renesas Electronics America
NARROW BAND HIGH POWER AMPLIFIER
Lowest to $1.7517
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.3892

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.1303 $67.4333
26+ $5.0295 $130.7670
40+ $4.8730 $194.9200
55+ $4.7152 $259.3360
71+ $4.5586 $323.6606
95+ $4.0864 $388.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess