EN
  • EN
  • DE

MHW1345N

Part No MHW1345N
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CATV 7-CATV MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr NXP
Package Tray
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 310 mA
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package 7-CATV Module
Base Product Number MHW13
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 927011-MHW1345N
Ultra Librarian 3D Model Ultra Librarian MHW1345N CAD Model

Description

Product Overview: MHW1345N

The MHW1345N from NXP Semiconductors is a state-of-the-art RF amplifier designed for a variety of high-demand applications. This product is part of NXP's commitment to providing advanced technology solutions for the ever-evolving electronics landscape.

Key Features

  • Frequency Range: The MHW1345N operates over a broad frequency range, making it suitable for multiple RF applications, including but not limited to, broadcast, communications, and aerospace industries.
  • High Gain: With its high gain performance, this amplifier delivers a significant amplification of the input signal, ensuring clear and strong output signals.
  • Power Output: The device is capable of delivering robust power output, which is essential for applications that require a powerful transmission of signals.
  • Efficiency: Designed with efficiency in mind, the MHW1345N minimizes power loss and heat generation, thereby improving overall system performance and reliability.
  • Durability: NXP's commitment to quality means that this product is built to withstand the rigors of demanding environments, ensuring longevity and consistent performance.

Applications

The versatility of the MHW1345N allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Cable television (CATV) systems
  • Telecommunication infrastructure
  • RF and microwave transmission
  • Professional and commercial radio systems
  • Satellite communication equipment

Technical Specifications

Some of the technical specifications of the MHW1345N include:

  • Supply Voltage: Specified to match standard operating conditions for ease of integration into existing systems.
  • Operating Temperature Range: Designed to perform optimally over a wide temperature range, accommodating various environmental conditions.
  • Package: Packaged in a robust housing that protects the internal circuitry and facilitates easy mounting on a variety of PCB layouts.

Conclusion

The MHW1345N RF amplifier from NXP is a reliable and efficient solution for enhancing signal strength across a range of RF applications. With its high gain, power output, and durable design, this amplifier is an excellent choice for professionals seeking quality and performance. NXP's reputation for innovation and quality ensures that the MHW1345N will meet the stringent requirements of modern RF systems.

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess