EN
  • EN
  • DE

MC10EP16DR2G

Part No MC10EP16DR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR 5V DIFF ECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022528-MC10EP16DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EP16DR2G CAD Model

Description

ON Semiconductor MC10EP16DR2G Product Overview

The MC10EP16DR2G is a high-performance, 3.3V/5V ECL Differential Receiver, meticulously engineered by ON Semiconductor to meet the rigorous demands of high-speed communication and data processing applications. This component is designed to bridge the gap between differential signal environments and single-ended signal environments, providing a seamless interface that ensures signal integrity and operational efficiency.

Key Features

  • Differential Input and Output: The MC10EP16DR2G boasts differential inputs and outputs, which enhances noise immunity and allows for high-speed signal processing without sacrificing signal quality.
  • High Bandwidth: With a typical bandwidth of more than 3 GHz, this device is capable of handling high-frequency signals, making it ideal for advanced communication systems and data networks.
  • PECL Mode Operating Range: The receiver operates within a VCC range of 3.0V to 5.5V, providing flexibility in various system design configurations and ensuring compatibility with PECL (Positive Emitter Coupled Logic) standards.
  • Fast Propagation Delay: The device features a fast propagation delay, which minimizes the time lag between the input signal and the output response, ensuring timely data transmission and processing.
  • Temperature Range: It operates over the full industrial temperature range, making it suitable for deployment in environments with varying temperature conditions.

Applications

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal conversion and interfacing
  • Test and measurement equipment
  • High-performance computing

The MC10EP16DR2G is packaged in a compact 8-SOIC (0.150", 3.90mm Width) form factor, which allows for efficient use of PCB space without compromising on functionality. Its robust design, coupled with ON Semiconductor's commitment to quality, ensures reliable operation even in the most demanding conditions. Whether you're designing a high-speed network, building a sophisticated computing system, or developing cutting-edge communication infrastructure, the MC10EP16DR2G differential receiver stands as a component of choice for designers who require the utmost in performance and reliability.

With its blend of speed, precision, and versatility, the MC10EP16DR2G from ON Semiconductor is an essential building block for modern electronic systems that demand fast, accurate signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8523 $58.2276
30+ $3.9814 $119.4420
45+ $3.8570 $173.5650
62+ $3.7327 $231.4274
81+ $3.6081 $292.2561
108+ $3.2349 $349.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess