EN
  • EN
  • DE

UPC3219GV-E1-A

Part No UPC3219GV-E1-A
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description NARROW BAND HIGH POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
Applications Automatic Gain Control (AGC)
Output Type Differential
Number of Circuits 1
-3db Bandwidth 100 MHz
Current - Supply 35 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SSOP (0.126", 3.20mm Width)
Supplier Device Package 8-SSOP
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 390594-UPC3219GV-E1-A
Ultra Librarian 3D Model Ultra Librarian UPC3219GV-E1-A CAD Model

Description

The 390594-UPC3219GV-E1-A is a linear amplifier specifically designed for video applications.

  • Category: Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
  • Application: Ideal for use in circuits requiring automatic gain control (AGC).
  • Circuit Configuration: Single
  • Package: Bulk
  • Package Quantity: 1,000 pieces
  • Output Type: Differential
  • -3dB Bandwidth: 100 MHz
  • Current Supply: 35mA
  • Voltage Supply: 4.5V to 5.5V
  • Mounting Type: Surface mount
  • Package/Case: 8-SSOP
  • ECCN: EAR99
  • HTSUS Code: 8542.33.0001
  • Status: Obsolete
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess