EN
  • EN
  • DE

MHW1346N

Part No MHW1346N
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CATV 7-CATV MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr NXP
Package Tray
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 325 mA
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package 7-CATV Module
Base Product Number MHW13
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 927012-MHW1346N
Ultra Librarian 3D Model Ultra Librarian MHW1346N CAD Model

Description

The NXP MHW1346N is a high-performance, RF amplifier module designed for demanding applications in the VHF frequency range. This product is a testament to NXP's commitment to providing advanced solutions for RF amplification, combining power, efficiency, and reliability in a compact form factor.

Key Features

  • Frequency Range: The MHW1346N operates within the VHF range, making it suitable for a variety of applications including broadcast, industrial, and commercial radio.
  • High Power Output: Engineered to deliver significant output power, this amplifier module provides the drive necessary for high-power applications.
  • Efficiency: With an emphasis on energy efficiency, the MHW1346N minimizes power consumption while maximizing performance, making it an eco-friendly choice for RF systems.
  • Integrated Features: The module includes integrated circuits that simplify design and reduce the need for additional external components, streamlining the overall system design.
  • Robust Design: Built to withstand harsh conditions, the MHW1346N is designed for durability and long-term reliability.

Applications

The versatility of the MHW1346N allows it to be used in a wide array of VHF applications. These include but are not limited to:

  • Commercial and Public Radio Systems
  • Professional Broadcasting Equipment
  • RF Power Amplifiers for Industrial Use
  • Emergency Communication Systems
  • Aerospace and Marine Communication Devices

Quality and Support

NXP is renowned for its commitment to quality and customer support. The MHW1346N is backed by comprehensive technical documentation, application notes, and a dedicated support team to assist with integration and optimization for specific use cases.

Conclusion

Whether you're developing a high-power radio broadcast system or integrating RF amplification into industrial equipment, the NXP MHW1346N offers a blend of power, efficiency, and reliability. Its robust design and integrated features make it an excellent choice for engineers and designers looking to enhance their VHF applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess