EN
  • EN
  • DE

UPC741G2-E2

Part No UPC741G2-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391001-UPC741G2-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC741G2-E2 CAD Model

Description

The UPC741G2-E2 is an operational amplifier (op-amp) manufactured by NEC. It serves as a versatile component used in various electronic applications requiring signal amplification and conditioning.

Applications:

  • Audio Preamplifiers: Suitable for amplifying audio signals in preamplifier circuits.
  • Instrumentation Amplifiers: Employed in instrumentation amplifiers for precision signal measurement.
  • Active Filters: Used as a building block in active filter designs for signal shaping.
  • Voltage Comparators: Configurable as voltage comparators for threshold detection and signal comparison.
  • Signal Conditioning Circuits: Integrated into circuits for signal level adjustment and noise reduction.

Features:

  • High Open-Loop Gain: Offers substantial amplification of input signals.
  • Low Input Offset Voltage: Minimizes the impact of input offset voltage on signal accuracy.
  • High Input Impedance: Reduces the loading effect on the signal source.
  • Wide Supply Voltage Range: Operates with a range of supply voltages, increasing flexibility.
  • Internal Frequency Compensation: Ensures stable operation without the need for external compensation components.

Benefits:

  • Improved Signal Quality: High gain and low offset contribute to improved signal fidelity.
  • Versatile Application: Suitable for a wide array of electronic circuits and applications.
  • Simplified Design: Internal compensation simplifies circuit design and reduces component count.
  • Stable and Reliable: Delivers stable performance under various operating conditions.

Additional Details:

The UPC741G2-E2 is generally available in a surface-mount package, facilitating automated assembly processes. Key electrical characteristics include a high gain-bandwidth product and low noise performance. Consult the datasheet for specific details. The component's availability in a surface-mount package suggests its suitability for modern, compact electronic designs.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess