Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 29 Weeks
Features Aluminum Electrolytic Capacitors Radial, Can - 2000 Hrs @ 105°C
Manufacturer Nichicon
Series URY
Package Bulk
Operating Temperature Range -55°C ~ 105°C
Mounting Through Hole
Package Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number 493-14508, URY2A101MHD-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902295-URY2A101MHD
Ultra Librarian 3D Model Ultra Librarian URY2A101MHD CAD Model

Description

The Nichicon URY2A101MHD is a high popularity aluminum electrolytic capacitor with a radial can package. The device is part of the URY series and is rated for an operating temperature range of -55°C to 105°C.

  • Capacitance: 100uF
  • Voltage Rating: 100V
  • Mounting Style: Radial, Through-Hole
  • Package: Bulk with 1500 units per package
  • REACH: Unaffected
  • Compliant: ROHS3 regulations
  • Popularity: High
  • Supply and Demand: Balance

You May Also Be Interested in

Nichicon
CAP ALUM 3300UF 20% 25V RADIAL / Cap Aluminum Lytic 3300uF 25V 20% (16 X 25mm) Radial 7.5mm 1400mA 1000h 105°C Bulk
Need more? Email Us
ECAD model for UVZ1E332MHD
Panasonic
Surface Mount Tantalum Capacitor, T489 Series, 10 F, 20%, 35 V, 2917 [7343-31 Metric], D Rohs Compliant: Yes
Lowest to $0.0469
ECAD model for EEEFPV100UAR
Cornell Dubilier Electronics (CDE)
CAP ALUM 7200UF 350V SCREW / Cap Aluminum Lytic 7200uF 350V -10% to 50% (76.2 X 142.88mm) Screw Terminal 0.022 Ohm 13300mA 2000h 85°C
Need more? Email Us
ECAD model for CGS722T350X5L
Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $0.7304
ECAD model for EEE-FK1V471SP
Panasonic
CAP ALUM 4.7UF 20% 80V SMD
Need more? Email Us
ECAD model for EEV-FK1K4R7P
Panasonic
CAP ALUM 27000UF 20% 50V SNAP
Need more? Email Us
ECAD model for ECE-T1HA273EA
Panasonic
CAP ALUM 470UF 20% 25V SMD
Lowest to $0.4927
ECAD model for EEE-FK1E471AP
Rubycon
CAP ALUM 470UF 20% 50V RADIAL / Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 2050mA 10000h 105°C Bulk
Lowest to $0.2614
ECAD model for 50ZLH470MEFC12.5X20
United Chemi-Con
CAP ALUM 820UF 20% 400V SNAP
Need more? Email Us
ECAD model for ESMQ401VND821MA45T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2924 $57.0180
470+ $0.2400 $112.8000
725+ $0.2325 $168.5625
1,000+ $0.2250 $225.0000
1,290+ $0.2175 $280.5750
1,725+ $0.1950 $336.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,960 pieces
MOQ: 195 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention