EN
  • EN
  • DE

DG202DJ

Part No DG202DJ
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Quad SPST 16-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Max Dual Supply Voltage 18 V
Max Supply Voltage 25 V
Min Dual Supply Voltage 4.5 V
Number of Pins 16
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1019659-DG202DJ
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG202DJ CAD Model

Description

The DG202DJ from Maxim Integrated is a high-performance, quad, single-pole double-throw (SPDT) analog switch designed to provide superior switching solutions for a wide range of applications. This device is a part of a family of monolithic CMOS analog switches that offer low on-resistance, low leakage currents, and fast switching times, making it an ideal choice for precision analog signal switching.

Key Features

  • Low On-Resistance: The DG202DJ boasts a low on-resistance, typically around 85Ω, which ensures minimal signal attenuation and power loss across the switch.
  • Fast Switching Times: With transition times in the nanosecond range, this switch is capable of handling high-speed signals without significant distortion, making it suitable for high-frequency applications.
  • Low Leakage Currents: It exhibits low off-state leakage currents, which is critical for maintaining signal integrity, especially in precision analog or low-power designs.
  • Single or Dual Supply Operation: This versatile switch can operate from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit designs.
  • TTL/CMOS Compatible: Logic inputs are TTL and CMOS compatible, allowing for easy integration with digital controllers and microprocessors.

Applications

The DG202DJ is suitable for multiple applications including:

  • Data acquisition systems
  • Communication systems
  • Audio signal routing
  • Test equipment
  • Sample and hold circuits

Package and Quality

Maxim Integrated packages the DG202DJ in a 14-pin plastic DIP, which is easy to integrate into a variety of PCB layouts. The device is also available in other standard industry packages. Maxim Integrated's commitment to quality ensures that the DG202DJ meets stringent reliability and performance standards, making it a reliable choice for both commercial and industrial applications.

With its combination of low on-resistance, fast switching, and low leakage, the DG202DJ from Maxim Integrated stands out as a high-quality component for designers looking to optimize their analog signal routing with precision and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess