EN
  • EN
  • DE

TPS61222DCKR

Part No TPS61222DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 0.7V to 5.5V Synchronous Step Up Single-Out 5V 0.5A 6-Pin SC-70 T/R / IC REG BOOST 5V 0.2A SYNC SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 200mA (Switch)
Frequency - Switching Up to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 034296-TPS61222DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS61222
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61222DCKR CAD Model

Description

The TPS61222DCKR from Texas Instruments is a high-efficiency, low quiescent current power solution, designed to meet the needs of a wide range of portable and battery-powered applications. This compact, step-up DC/DC converter belongs to the TPS6122x family of devices that are capable of providing a stable voltage supply from sources that can fluctuate below the desired output voltage.

Key Features

  • Adjustable Output Voltage: The TPS61222DCKR provides an adjustable output voltage that can be set from 1.8V to 5.5V, ensuring flexibility and compatibility with various circuits and applications.
  • High Efficiency: With efficiency levels of up to 96%, this device ensures minimal energy loss during voltage conversion, making it ideal for battery-powered devices where energy conservation is paramount.
  • Low Quiescent Current: It features a low quiescent current of typically 55 µA, which is crucial for extending battery life in portable applications.
  • Power Save Mode: The converter enters power save mode at light load currents, which maintains high efficiency over a wide load current range.
  • Wide Input Voltage Range: The device operates from an input voltage range of 0.7V to 5.5V, allowing it to support applications with varying input sources, including single-cell batteries.
  • Over-Temperature Protection: It includes an over-temperature protection feature that shuts down the device to prevent damage if the internal temperature exceeds safe operating limits.
  • Small Package Size: The TPS61222DCKR comes in a compact 6-pin SC-70 package, making it suitable for space-constrained applications.

Applications

The versatile nature of the TPS61222DCKR makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable and wearable electronics
  • Energy harvesting systems
  • Wireless sensors and sensor networks
  • Medical devices
  • Smart meters

In summary, the TPS61222DCKR from Texas Instruments is a reliable and efficient voltage step-up solution that offers designers the flexibility and performance required for modern portable and low-power applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5560 $50.0400
220+ $0.4562 $100.3640
340+ $0.4420 $150.2800
470+ $0.4277 $201.0190
605+ $0.4135 $250.1675
810+ $0.3707 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess