Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326949-SM5877AM-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5877AM-E2 CAD Model

Description

The SM5877AM-E2 is a high-performance digital signal processor (DSP) from NPC (Nippon Precision Circuits). It is designed for audio processing applications requiring low power consumption and high fidelity. This DSP offers a range of functionalities, including filtering, equalization, and dynamic range control, making it suitable for various audio systems.

Applications:

  • Portable audio players
  • Digital audio workstations (DAWs)
  • Home theater systems
  • Automotive audio systems
  • Professional audio mixing consoles

Features:

  • High-resolution audio processing (up to 24-bit/192kHz)
  • Low power consumption for extended battery life
  • Integrated filters and equalizers for precise audio shaping
  • Dynamic range control (DRC) for consistent audio levels
  • Multiple input/output channels for flexible connectivity
  • Compact package for space-constrained designs
  • Advanced noise reduction algorithms

Benefits:

  • Enhanced Audio Quality: Provides superior sound clarity and detail, improving the listening experience.
  • Extended Battery Life: Low power consumption ensures longer playback time for portable devices.
  • Flexible Audio Shaping: Integrated filters and equalizers allow for precise audio customization.
  • Consistent Audio Levels: Dynamic range control prevents sudden volume spikes and dips.
  • Versatile Connectivity: Multiple input/output channels enable seamless integration with various audio devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reduced Noise: Advanced noise reduction algorithms minimize unwanted background noise.

The SM5877AM-E2 is a versatile DSP that can be used in a wide range of audio processing applications. Its high-resolution audio processing, low power consumption, and integrated features make it an ideal choice for portable devices, home theater systems, and professional audio equipment. It supports various audio formats and provides a comprehensive set of tools for audio shaping and control. The compact package allows for easy integration into space-constrained designs.

Technical Specifications:

  • Audio Resolution: Up to 24-bit/192kHz
  • Power Consumption: Low power mode available
  • Input/Output Channels: Configurable
  • Package Type: SMD

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for SPM2001A-4-ND
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3603
ECAD model for SPN1012S52RGB
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPP9434S8RG
Rohm Semiconductor
Need more? Email Us
ECAD model for SPS10R
Sanken
Need more? Email Us
ECAD model for SPI-3102-R1
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.0591
ECAD model for SPP2303S23RGB
Sunplus
Need more? Email Us
ECAD model for SPLC093C-003A-C99
Samsung
Lowest to $0.3764
ECAD model for SPSWH4S42S3GA4NIY0
ON Semiconductor
Need more? Email Us
ECAD model for SPM3226-TF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention