Products specifications

Category Optoelectronics>LED Indication - Discrete
Mfr NTE Electronics, Inc
Package Bag
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 3500mcd
Lens Style Round with Domed Top
Lens Size 8.00mm Dia
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 25°
Mounting Type Through Hole
Wavelength - Peak 625nm
Package / Case Radial
Supplier Device Package 8mm
Dimension 7.90mm Dia
Height (Max) 11.00mm
ECCN EAR99
HTSUS 8541.41.0000
Other Names 2368-NTE30056
Standard Package 1
Win Source Part Number 1032657-NTE30056
Ultra Librarian 3D Model Ultra Librarian NTE30056 CAD Model

Description

The NTE30056 is an LED indication - discrete electronic component manufactured by NTE Electronics, Inc.

  • Application: a wide range of applications where a high-intensity red light is required
  • Viewing Angle: 25°
  • Millicandela Rating: 3500mcd
  • Voltage-Forward (Vf): 2.1V
  • Current-Test: 20mA
  • Wavelength-Peak: 625nm
  • Height (max): 11.00mm
  • Package/Case: radial
  • Supplier Device Package: 8mm
  • Lens Dimension: 7.90mm Dia
  • Lens Style: round with a domed top
  • Lens Size: 8.00mm Dia
  • HTSUS Code: 8541.41.0000
  • Cross-Referenced: with other alternative parts such as SSL-LX5093XAC, SSL-LX3044SOD, SSL-LX5093SOC, 555-2001F, 597-3301-507F, and 551-0407F

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED POWER TOPLED SMD
Need more? Email Us
ECAD model for LA E67F-BADB-24-3A5A-50-R18
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0190
ECAD model for 19-217/GHC-YQ1R1QY/6T
LITE-ON Technology
LED OVAL 5MM
Need more? Email Us
ECAD model for LTL5L3TBP7DS
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0143
ECAD model for 19-217/T1D-AN1P1B3X/6T
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.2978
ECAD model for 17-21/G6C-BM1N2B/3T
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 23-21B/G6C-AM2P1/3A
Vishay
CHIPLED (0603) TRUEGREEN HIGHBRI
Lowest to $0.3230
ECAD model for VLMTG1401-GS08
Everlight Electronics Co Ltd
LED RED DIFFUSED 3.0MM ROUND T/H
Need more? Email Us
ECAD model for 264-7SDRD/S530-A3
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 19-217/G7C-BK2L2VY/6T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention