Products specifications

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NTE Electronics, Inc
Package Bag
Voltage - Zener (Nom) (Vz) 120 V
Tolerance ±5%
Power - Max 10 W
Impedance (Max) (Zzt) 75 Ohms
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Chassis, Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2368-NTE5223A
Standard Package 1
Win Source Part Number 1082091-NTE5223A
Ultra Librarian 3D Model Ultra Librarian NTE5223A CAD Model

Description

The NTE5223A is a silicon controlled rectifier (SCR) designed for various switching and control applications. It is a three-terminal device, acting as a solid-state switch that can control relatively large amounts of power with a small triggering signal. SCRs are known for their fast switching speeds and ability to handle high current and voltage levels, making them suitable for applications requiring precise and reliable power control.

Applications

  • Light dimmers
  • Motor speed controls
  • Voltage regulators
  • Phase control circuits
  • Battery chargers
  • Crowbar circuits (overvoltage protection)

Features

  • High Blocking Voltage: Ability to withstand high voltage in the off-state.
  • High Surge Current Capability: Can handle large surge currents without damage.
  • Fast Switching Speed: Quickly switches from off to on state upon triggering.
  • Low On-State Voltage: Minimal voltage drop when conducting current.
  • Sensitive Gate Triggering: Requires a small current to trigger the device.
  • RoHS Compliant: Lead-free construction for environmental compliance.

Benefits

  • Efficient Power Control: Provides precise and efficient control of AC power.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.
  • Compact Size: Small form factor allows for easy integration into various circuits.
  • Enhanced Safety: Overvoltage protection capabilities prevent damage to sensitive components.
  • Cost-Effective: Offers a cost-effective solution for power control applications.
  • Improved Energy Efficiency: Reduces energy waste by providing efficient power switching.

Specifically, the NTE5223A features a repetitive peak off-state voltage (VDRM) and repetitive peak reverse voltage (VRRM) rating that specifies the maximum voltage the SCR can withstand in the off-state without triggering or breaking down. The gate trigger current (IGT) is the minimum current required at the gate to turn the SCR on. The on-state current (IT(RMS)) specifies the maximum continuous current the SCR can handle when it is conducting. The holding current (IH) is the minimum current required to maintain the SCR in the on-state; if the current falls below this value, the SCR will turn off.

Additionally, the SCR's thermal resistance characteristics are important for determining its ability to dissipate heat and maintain a safe operating temperature. Adequate heat sinking may be required for high-current applications to prevent overheating and ensure long-term reliability. Understanding these specific parameters is crucial for selecting and implementing the NTE5223A in a particular application.

You May Also Be Interested in

Rectron USA
DIODE ZENER 15V 1W LL-41
Lowest to $0.0390
ECAD model for DL4744A
Vishay
DIODE ZENER 20V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B20-G3-08
Microsemi Corporation
DIODE ZENER 120V 5W T18
Need more? Email Us
ECAD model for 1N5380AE3/TR8
Vishay
DIODE ZENER 16V 200MW SOD323
Need more? Email Us
ECAD model for BZX384C16-HE3-08
Microsemi Corporation
DIODE ZENER 190V 5W T18
Need more? Email Us
ECAD model for 1N5387E3/TR13
Rohm Semiconductor
DIODE ZENER 5.1V 250MW SSD3
Lowest to $0.0299
ECAD model for BZX84C5V1LFHT116
Vishay
DIODE ZENER 4.7V 410MW SOD123
Lowest to $0.0556
ECAD model for BZT52C4V7-HE3-08
Diodes Incorporated
DIODE ZENER 24V 500MW SOD123
Need more? Email Us
ECAD model for BZT52C24-13
Microsemi Corporation
DIODE ZENER 75V 5W T18
Need more? Email Us
ECAD model for 1N5374CE3/TR13

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention