Products specifications

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr NTE Electronics, Inc
Package Bag
Voltage - Off State 100 V
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 25 mA
Voltage - On State (Vtm) (Max) 1.5 V
Current - On State (It (AV)) (Max) 25 A
Current - Hold (Ih) (Max) 20 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C (TJ)
Mounting Type Stud Mount
Package / Case TO-208AA, TO-48-3, Stud
Supplier Device Package TO-48
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.30.0000
Other Names 2368-NTE5502
Standard Package 1
Win Source Part Number 1009135-NTE5502
Ultra Librarian 3D Model Ultra Librarian NTE5502 CAD Model

Description

The NTE5502 thyristor is a standard recovery SCR with a maximum off-state voltage of 100V and a maximum on-state current of 25A.

  • Maximum Off-State Voltage: 100V
  • Maximum On-State Current: 25A
  • Gate Trigger Voltage: 3V
  • Gate Trigger Current: 25mA
  • Maximum On-State Voltage: 1.5V
  • Maximum Non-Repetitive Surge Current: 200A @ 60Hz
  • Mounting Type: Stud Mount
  • Package/Case: TO-208AA, TO-48-3, Stud
  • Temperature Range: -65°C to 125°C (TJ)
  • Manufacturer: NTE Electronics, Inc.
  • RoHS: Non-compliant
  • ECCN: EAR99

You May Also Be Interested in

Vishay
SCR 1.2KV 360A TO209AB / SCR 1.2 kV 360 A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
Need more? Email Us
ECAD model for VS-ST230S12P1VPBF
WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118
STMicroelectronics
SCR 800V 1.25A TO92 / SCR 800 V 1.25 A Sensitive Gate Through Hole
Lowest to $0.4515
ECAD model for TS110-8A1
WeEn Semiconductors
SCR 800V 210A TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to $3.8889
ECAD model for TYN20X-800T,127
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9249
ECAD model for TIC126N-S
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to $6.1138
ECAD model for TN6050HP-12WY
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention