Products specifications Report Issue?

Height 6.35 mm
Length 152.4 mm
Max Operating Temperature 75 °C
Min Operating Temperature -25 °C
Mount Through Hole
Number of Pins 18
RoHS Non-Compliant
Weight 45.359237 g
Width 88.9 mm
Win Source Part Number 1196609-NTE7200
Categories Custom Parts
Manufacturer NTE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTE7200 CAD Model

Description

The NTE7200 is a custom part that has a length of 152.4mm, a height of 6.35mm, and a width of 88.9mm.

  • Pins: 18
  • Weight: 45.359237g
  • Supply and Demand Status: Limited
  • Mounting: Through hole
  • RoHS: Not RoHS compliant
  • Manufacturer: NTE
  • Win Source Part Number: 1196609-NTE7200

You May Also Be Interested in

Pulse
EP13 Series SMT Transformer, up to 60W
Need more? Email Us
ECAD model for PG1593NL
Realtek
Lowest to $1.6455
ECAD model for RTS5208
IBM
Lowest to $31.5315
ECAD model for PPC750L-GB300H3
Murata Electronics North America
Need more? Email Us
ECAD model for RVG4J03-102VM-TC
CEL
Need more? Email Us
ECAD model for NE85635
Pericom
Lowest to $0.7011
ECAD model for PI74LPT16245AAX
New Japan Radio
LDO Regulator Pos 2.1V 0.1A 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for NJU7751F21-TE1
Tocos
Res -potentiometers-cermet Trimmers Leaded
Need more? Email Us
ECAD model for RJC097P-102K
Rockwell
Need more? Email Us
ECAD model for RC9623DPR664212

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention