Products specifications

Win Source Part Number 1019290-TT2018CP
Categories OEM Parts(T-Z)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TT2018CP CAD Model

Description

The TT2018CP is a silicon controlled rectifier (SCR) from NTE Electronics, designed for a variety of switching and control applications. SCRs are solid-state devices that act as switches, capable of handling high currents and voltages, and are commonly used in power control circuits.

Applications

  • Motor Speed Control: Used in controlling the speed of DC motors.
  • Phase Control: Employed in AC power control circuits for lighting dimmers and temperature controllers.
  • Voltage Regulation: Used in voltage regulators to maintain a stable output voltage.
  • Battery Chargers: Controls the charging current and voltage in battery charging circuits.
  • Welding Equipment: Used in welding machines for precise control of welding current.

Features

  • High Current Handling: Capable of handling significant current loads, making it suitable for high-power applications.
  • High Voltage Capability: Can withstand high voltages, ensuring reliable operation in demanding environments.
  • Fast Switching Speed: Enables rapid switching, crucial for efficient power control.
  • Low Holding Current: Requires minimal current to maintain conduction, reducing power losses.
  • Through-Hole Mounting: Easy to install and connect to circuit boards.

Benefits

  • Precise Control: Allows for precise control of power in various applications.
  • Reliable Operation: Robust design ensures reliable performance in demanding environments.
  • Energy Efficiency: Low holding current minimizes power losses, improving overall energy efficiency.
  • Cost-Effective: Provides a cost-effective solution for high-power switching and control.
  • Wide Range of Applications: Suitable for a variety of applications requiring high current and voltage handling.

The TT2018CP SCR is a reliable and versatile component for high-power switching and control applications. Its robust design and high-performance characteristics make it an excellent choice for demanding environments. Key specifications include forward voltage, reverse voltage, gate trigger current, and operating temperature range. The SCR is designed to provide stable and efficient power control, ensuring optimal performance in various industrial and commercial applications. NTE devices are often replacement parts, so this device may be equivalent to SCRs from other manufacturers.

You May Also Be Interested in

Vishay
Through Hole (TSOP-34)
Lowest to $0.7207
ECAD model for TSOP34338VI1F
Taiwan Semiconductor
MOSFET N-CH 30V 78A 8PDFN / N-Channel 30 V 78A (Tc) 39W (Tc) Surface Mount 8-PDFN (3.1x3.1)
Need more? Email Us
ECAD model for TSM038N03PQ33 RGG
NEC
Need more? Email Us
ECAD model for UPD753104GC-011-AB8
Panasonic
Need more? Email Us
ECAD model for TVSA0357
Truesemi
Lowest to $0.2188
ECAD model for TSF5N65M
Truesemi
Lowest to $0.6571
ECAD model for TSF18N60MR
TE Connectivity
CONN BACKSHELL ADPT SZ 40 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 2 1/2-16 UN 40
Need more? Email Us
ECAD model for TXR54AB00-4012AI2
Samtec Inc.
CONN HDR .100" 36POS / Connector Header Through Hole 36 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for ZSS-118-07-S-D-1088
Intel
Contact for details
Need more? Email Us
ECAD model for TXN21125D000002

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention