EN
  • EN
  • DE

WS57C49B-55TMB

Part No WS57C49B-55TMB
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039340-WS57C49B-55TMB
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS57C49B-55TMB CAD Model

Description

Microchip Technology's WS57C49B-55TMB Product Overview

Microchip Technology's WS57C49B-55TMB is a high-performance integrated circuit that stands out in the semiconductor industry. Designed for efficiency and reliability, this product is tailored to meet the demanding needs of modern electronic applications. The WS57C49B-55TMB is part of Microchip's extensive portfolio of memory devices, which are known for their quality and endurance.

Key Features

  • Memory Type: The WS57C49B-55TMB is equipped with static random-access memory (SRAM), providing fast access times and high reliability for data storage.
  • Access Time: With an impressive access time of 55ns, this device ensures swift data retrieval, making it suitable for high-speed applications.
  • Package: Housed in a convenient 28-pin ceramic dual in-line package (CDIP), the WS57C49B-55TMB offers robust physical protection and ease of integration into various circuit designs.
  • Temperature Range: It operates within a military temperature range, ensuring consistent performance even under extreme conditions.
  • Supply Voltage: The device is designed to work with a standard 5V power supply, which is commonly used in digital circuits.

Applications

The WS57C49B-55TMB from Microchip Technology is versatile and can be used in a wide array of applications. Its fast access time and reliability make it an excellent choice for:

  • High-performance computing systems
  • Embedded systems and microcontrollers
  • Telecommunications equipment
  • Automotive electronics
  • Aerospace and defense systems

Quality and Support

Microchip Technology is known for its commitment to quality, and the WS57C49B-55TMB is no exception. Customers can expect a product that meets rigorous standards and is backed by Microchip's excellent technical support and customer service. Whether for commercial, industrial, or military use, this memory device is designed to deliver top-notch performance and reliability.

For engineers and designers seeking a memory solution that can cope with the challenges of today's electronic demands, the WS57C49B-55TMB stands as a prime choice, offering a combination of speed, durability, and Microchip's trusted brand reputation.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess