Microchip Technology's MIC4576-5.0BT Voltage Regulator
The MIC4576-5.0BT is a highly efficient, fixed output voltage regulator designed and produced by Microchip Technology. This robust component is an integral part of the MIC4576 series, renowned for their reliability and performance in various electronic applications. With a 5.0V output voltage, the MIC4576-5.0BT is particularly suitable for circuits requiring a stable and consistent power supply.
Key Features:
- Output Voltage: The device delivers a fixed output of 5.0 volts, which is ideal for logic circuits and other standard 5V applications.
- High Efficiency: With its buck converter design, the MIC4576-5.0BT ensures efficient power conversion, minimizing heat generation and power loss.
- Output Current: Capable of delivering up to 3A of continuous current, this regulator can power a wide range of devices.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
- Adjustable Output: While providing a fixed 5.0V output, it also offers the flexibility to adjust the voltage if needed using external resistors.
- Wide Input Voltage Range: It can handle input voltages from 4.5V to 24V, making it versatile for use in various power supply scenarios.
- Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage.
Applications:
The MIC4576-5.0BT is suitable for a multitude of applications, including but not limited to:
- Power supplies for microprocessors and digital systems
- Peripheral devices
- Microcontroller power supplies
- Battery-powered devices
- Consumer electronics
With its TO-220-5 package, the MIC4576-5.0BT is easy to integrate into a variety of circuit boards. Its robust design ensures that it can withstand the challenges of a demanding electronic environment, offering a reliable solution for your voltage regulation needs. Microchip Technology's commitment to quality makes the MIC4576-5.0BT a trusted choice for engineers and designers looking for a stable power supply in their electronic projects.