EN
  • EN
  • DE

TAD2453A201-002

Part No TAD2453A201-002
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 4POS MALE TO FMALE 3.28'  /  Cable Assembly 3.28' (1.00m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12 D-Code
Package Bag
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation D
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Plug
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 4
2nd Connector Number of Positions Loaded All
2nd Connector Shell Size - Insert M12
2nd Connector Orientation D
2nd Connector Mounting Type Free Hanging (In-Line)
Length 3.28' (1.00m)
Assembly Configuration Standard
Cable Type Round
Cable Material Thermoplastic Elastomer (TPE)
Color Teal
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Cat5e, Industrial Environments
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Other Names 17-TAD2453A201-002
Standard Package 5
Win Source Part Number 1042701-TAD2453A201-002
Ultra Librarian 3D Model Ultra Librarian TAD2453A201-002 CAD Model

Description

The Win Source Part Number 1042701-TAD2453A201-002 is a circular cable assembly that belongs to the M12 D-Code series.

  • Length: 3.28' (1.00m)
  • Cable Type: Round
  • Shielding: Unshielded
  • Color: Teal
  • Ingress Protection: IP67 - dust tight, waterproof
  • 1st Connector Type: Receptacle
  • 1st Connector Gender: Male pins
  • 1st Connector Number of Positions: 4
  • 1st Connector Number of Positions Loaded: All
  • 1st Connector Shell Size - Insert: M12
  • 1st Connector Orientation: D
  • 1st Connector Mounting Type: Free hanging (in-line)
  • 2nd Connector Type: Plug
  • 2nd Connector Gender: Female sockets
  • 2nd Connector Number of Positions: 4
  • 2nd Connector Number of Positions Loaded: All
  • 2nd Connector Shell Size - Insert: M12
  • 2nd Connector Orientation: D
  • 2nd Connector Mounting Type: Free hanging (in-line)
  • Assembly Configuration: Standard
  • Cable Material: Thermoplastic Elastomer (TPE)
  • Supply and Demand: Balanced

You May Also Be Interested in

Lumberg
Need more? Email Us
Lumberg
Need more? Email Us
TE Connectivity
CBL 5POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Lowest to $14.1138
TE Connectivity
QCM007PC2DCM02 = CIRCULAR / Cable Assembly
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol Sine Systems Corp
CBL CIRC 8POS FEM TO WIRE 49.2' / Cable Assembly 49.2' (15.00m)
Need more? Email Us
Phoenix Contact
Need more? Email Us
TE Connectivity
QCM007PC2DCM03 = CIRCULAR / Cable Assembly
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess