EN
  • EN
  • DE
  • IT

M29W320EB

Part No M29W320EB
Manufacturer Numonyx B.V
Description 32 Mbit (4Mbx8 or 2Mbx16, Uniform Parameter Blocks, Boot Block) 3V supply Flash memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Numonyx B.V
Win Source Part Number 1210276-M29W320EB
Manufacturer Homepage www.numonyx.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian M29W320EB CAD Model

Description

The M29W320EB is a 32 Mbit (4Mb x8 or 2Mb x16) Flash memory device from Numonyx (later acquired by Micron Technology). It is a non-volatile memory device that can be electrically erased and reprogrammed in-system. It is designed for applications requiring high density, low power consumption, and fast access times.

Applications:

  • Embedded systems
  • Wireless communication devices
  • Consumer electronics
  • Networking equipment
  • Data storage

Features:

  • 32 Mbit (4Mb x8 or 2Mb x16) Flash memory
  • Page mode operation
  • Fast access times
  • Low power consumption
  • Sector erase capability
  • Program suspend and resume
  • In-system programming

Benefits:

  • High density storage: Provides ample storage capacity for embedded applications.
  • Fast program and erase times: Enables quick updates and revisions of stored data.
  • Low power consumption: Extends battery life in portable devices.
  • Flexible memory organization: Sector erase capability allows for selective erasure of memory blocks.
  • Simplified system design: In-system programming eliminates the need for external programming hardware.

Additional Details:

The M29W320EB Flash memory device is typically packaged in a TSOP (Thin Small Outline Package) or BGA (Ball Grid Array) package. It requires a power supply voltage and control signals for operation. It is suitable for a wide range of embedded systems where non-volatile memory storage is required.

Electrical Specifications:

  • Supply Voltage: Typically 2.7V to 3.6V (check datasheet for precise range)
  • Access Time: Typically 70 ns to 90 ns (check datasheet for precise values, depends on temperature and voltage)
  • Program Time: Typically 10 µs per byte (check datasheet for precise values)
  • Erase Time: Typically 1 second per sector (check datasheet for precise values)

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess