Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217881-GEFORCE256TM
Categories Custom Parts
Manufacturer NVIDIA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GEFORCE256TM CAD Model

Description

The GeForce 256, released by NVIDIA in 1999, is widely regarded as the world's first GPU (Graphics Processing Unit). It marked a significant advancement in PC graphics by integrating transform, lighting, and rendering functionalities onto a single chip. This innovation greatly improved 3D graphics performance compared to previous solutions that relied heavily on the CPU.

Applications

  • Gaming: Revolutionized PC gaming by providing enhanced 3D graphics capabilities, enabling more realistic and immersive gaming experiences.
  • 3D Modeling: Used in early 3D modeling and CAD (Computer-Aided Design) applications, accelerating the rendering and manipulation of 3D objects.
  • Early Video Editing: Provided improved performance for video editing tasks, allowing for faster processing of video effects and transitions.
  • Scientific Visualization: Aided in visualizing complex scientific data by accelerating the rendering of 3D models and simulations.
  • Commercial Graphics: Employed in various commercial graphics applications, such as advertising and product design.

Features

  • Integrated Transform and Lighting (T&L): Offloaded T&L calculations from the CPU, significantly improving 3D performance.
  • 3D Rendering Engine: Provided advanced rendering capabilities, including texture mapping and anti-aliasing.
  • Single-Chip Design: Integrated all essential graphics processing functions onto a single chip, simplifying system design.
  • AGP 4x Support: Utilized the AGP 4x interface for high-speed data transfer between the GPU and system memory.
  • DirectX 7 Support: Supported the DirectX 7 API, enabling compatibility with a wide range of games and applications.

Benefits

  • Improved 3D Performance: Provided a substantial increase in 3D graphics performance compared to previous generation graphics cards.
  • Enhanced Gaming Experience: Enabled more realistic and immersive gaming experiences with detailed 3D graphics.
  • Accelerated 3D Applications: Improved the performance of 3D modeling, CAD, and video editing applications.
  • Reduced CPU Load: Offloading graphics processing from the CPU freed up system resources for other tasks.
  • Simplified System Design: Single-chip design simplified system integration and reduced component count.

Additional Details

The GeForce 256 was available in various configurations, with memory capacities ranging from 32MB to 64MB of SDRAM. It supported resolutions up to 2048x1536 pixels. The core clock speed was typically around 120 MHz. The card utilized a 0.22-micron manufacturing process. The release of the GeForce 256 marked a pivotal moment in the evolution of PC graphics, paving the way for future generations of GPUs. Its introduction of integrated T&L and its significant performance improvements set a new standard for 3D graphics acceleration.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER VERT 30POS 2.54MM / Connector Header Through Hole 30 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HIF3H-30PB-2.54DSA(61)
Broadcom Limited
OPTOISO 1.5KV TRANS W/BASE 8DIP / Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-DIP
Lowest to €172.0612
ECAD model for HCPL-5530
Intel
Contact for details
Need more? Email Us
ECAD model for EP1S25F67217
Intel
Need more? Email Us
ECAD model for EP1800JMB
Amphenol
Connector D Subminiature Straight 9 Position RCP 2.77mm Through Hole Solder
Need more? Email Us
ECAD model for G17T0900122CEU
Cypress Semiconductor Corp
CLOCK GENERATOR, 166MHZ, CMOS / Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for IMISM561BZ
Renesas Electronics America
Need more? Email Us
ECAD model for IDT29FCT52ATDB
Hitachi, Ltd
Need more? Email Us
ECAD model for HA17824
Samtec Inc.
CONN SOCKET 44POS 0.079 GOLD PCB / 44 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ECAD model for ESQT-122-02-F-D-638

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention