Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189917-NFORCEIGP128
Categories Custom Parts
Manufacturer NVIDIA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFORCEIGP128 CAD Model

Description

The nForceIGP128 is an integrated graphics processor (IGP) chipset developed by NVIDIA. Designed primarily for motherboards supporting Intel processors, it combines Northbridge functionality with integrated graphics, offering a cost-effective solution for desktop PCs. This chipset integrates essential features such as memory control, PCI bus interface, and graphics processing into a single chip, simplifying system design and reducing overall cost.

Applications

  • Desktop PCs: Providing integrated graphics and system control for general-purpose desktop computers.
  • Entry-Level Gaming Rigs: Supporting basic gaming capabilities for casual gamers.
  • Office Workstations: Handling standard office applications, web browsing, and multimedia playback.
  • Home Entertainment Systems: Integrating graphics and audio for home theater PCs.
  • All-in-One PCs: Providing a compact and integrated solution for all-in-one computers.

Features

  • Integrated Graphics: Incorporates a graphics processing unit (GPU) for basic graphics rendering.
  • Memory Controller: Supports DDR SDRAM for memory access.
  • PCI Bus Interface: Provides connectivity for PCI expansion cards.
  • Integrated Audio: Includes an audio controller for sound output.
  • USB Support: Offers USB ports for connecting peripherals.
  • IDE/ATA Controller: Supports IDE/ATA hard drives and optical drives.

Benefits

  • Cost-Effective: Reduces system cost by integrating graphics and Northbridge functionality into a single chip.
  • Simplified System Design: Simplifies motherboard design and reduces component count.
  • Energy Efficient: Lower power consumption compared to discrete graphics solutions.
  • Compact Design: Enables smaller and more compact system designs.
  • Basic Graphics Capabilities: Provides adequate graphics performance for everyday tasks.

Additional Details

The nForceIGP128 typically supports Intel Pentium 4 or Celeron processors. The integrated graphics engine shares system memory for graphics processing. It provides basic 2D and 3D graphics rendering capabilities. The chipset integrates audio and USB controllers, providing essential connectivity for peripherals. Detailed specifications, including memory support and graphics performance, are available in the NVIDIA documentation for the nForceIGP128. Drivers are required for the chipset to function properly under Windows or Linux operating systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V/1.8V 300MA 8DFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8
Need more? Email Us
ECAD model for RP154L010B-E2
New Japan Radio
Lowest to $5.4365
ECAD model for NJM2902E
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP / Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Need more? Email Us
ECAD model for PS8502L1-AX
TT Electronics
1K OHM.125W .1% 25PPM
Need more? Email Us
ECAD model for PCF1206R-1K0BI
ON Semiconductor
Lowest to $2.0115
ECAD model for NIS5135MN4TXG
Ricoh
Lowest to $0.6271
ECAD model for R5405L273KF-TR
NEC-TOKIN
Need more? Email Us
ECAD model for N2012ZPS121T60
Nisshinbo Micro Devices Inc.
IC REG LIN 2.1V 150MA SON1612-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
Need more? Email Us
ECAD model for R1114D211B-TR-FE
Qorvo US Inc.
Lowest to $1.8278
ECAD model for RF1674ATR13-5K

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention