Products specifications

Manufacturer NXP
Win Source Part Number 1130880-74ALS86D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS86D CAD Model

Description

The 74ALS86D is a high-performance integrated circuit manufactured by NXP Semiconductors, renowned for their commitment to innovation and quality in the field of advanced logic solutions. This particular IC is a part of the 74ALS (Advanced Low-power Schottky) family, which is designed to offer a superior balance between speed performance and power consumption.

Key Features

  • Logic Type: The 74ALS86D is a Quad 2-Input Exclusive OR (XOR) Gate. This logic gate outputs true or high level when the number of true inputs is odd.
  • Package: The device comes in a standard SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface mounting and is widely used in modern electronic assemblies.
  • Power Supply: It operates at a nominal voltage of 5V, which is typical for ALS technology, ensuring compatibility with many digital systems.
  • Speed: The IC provides a balance between speed and power, making it an ideal choice for applications that require efficient power usage without compromising on processing speed.
  • Operating Temperature: The 74ALS86D is designed to function within a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Applications

The versatility of the 74ALS86D allows it to be used in a wide range of applications. It is commonly found in digital circuits where logical decisions based on the comparison of binary inputs are required. Some of the typical applications include:

  • Binary addition systems
  • Parity generators and checkers
  • Control circuitry in digital systems
  • Signal gating

Quality and Reliability

NXP Semiconductors ensures that the 74ALS86D, like all of their products, undergoes rigorous testing and quality control measures. The device adheres to the stringent industry standards for performance and reliability, making it a trusted choice for engineers and designers looking for high-quality logic components.

Environmental Compliance

The 74ALS86D is compliant with various environmental regulations, including RoHS (Restriction of Hazardous Substances), which restricts the use of specific hazardous materials found in electrical and electronic products. By choosing the 74ALS86D, customers are making an environmentally responsible decision for their electronic designs.

You May Also Be Interested in

Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
STMicroelectronics
QUAD 2 CHANNEL MULTIPLEXER 3-STATE
Need more? Email Us
ECAD model for 74AC257M
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Texas Instruments
ANALOG-TO-DIGITAL CONVERTERS
Lowest to $24.0436
ECAD model for ADS825EG4
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
SANYO Semiconductor (U.S.A) Corporation
Switching Regulator Applications
Need more? Email Us
ECAD model for 2SC4461

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention