EN
  • EN
  • DE

74HC02DB

Part No 74HC02DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NOR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131447-74HC02DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC02DB CAD Model

Description

Product Overview: 74HC02DB from NXP Semiconductors

The 74HC02DB is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional quality and reliability. This integrated circuit is part of the 74HC series, which is well-known for its excellent operational characteristics, making it a popular choice among electronic designers and engineers. The 74HC02DB provides the functionality of quadruple 2-input NOR gates, which are fundamental components in digital electronics.

Key Features

  • Logic Type: The 74HC02DB consists of four independent 2-input NOR gates, offering versatile logic operations within a single package.
  • Operating Voltage: It operates over a wide voltage range of 2.0V to 6.0V, accommodating various power supply levels and allowing for use in a diverse range of applications.
  • High-Speed Performance: With its fast propagation delay and transition times, the 74HC02DB is optimized for high-speed signal processing, ensuring minimal lag in logic operations.
  • Low Power Consumption: The device exhibits low power dissipation, which is a crucial attribute for power-sensitive designs, contributing to energy efficiency in electronic systems.
  • Output Drive Capability: The 74HC02DB can drive up to 10 LSTTL loads, providing sufficient current to interface with other standard logic families.
  • Package Type: It comes in a 14-pin SO package, which is compact and suitable for surface-mounted technology (SMT), allowing for high-density PCB layouts.

Applications

The versatility of the 74HC02DB makes it suitable for a wide array of applications, ranging from simple logic gates to more complex digital circuits. It is commonly used in:

  • Logic function generation
  • Signal gating
  • Control circuits
  • Computing devices
  • Communication systems

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, and the 74HC02DB reflects the company's commitment to high standards. Each device is rigorously tested to ensure it meets the stringent requirements for commercial and industrial operating temperatures. Users can trust the 74HC02DB to deliver consistent performance and long-term reliability in their electronic projects.

Whether you're working on a simple design or a complex digital system, the 74HC02DB from NXP Semiconductors is an excellent choice for implementing logical operations with speed and efficiency.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0755 $57.7575
1,635+ $0.0707 $115.5945
2,540+ $0.0683 $173.4820
3,645+ $0.0634 $231.0930
4,735+ $0.0610 $288.8350
5,920+ $0.0586 $346.9120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,430 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess