EN
  • EN
  • DE

PCM2912PJT

Part No PCM2912PJT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description AUDIO CODEC WITH USB INTERFACE, MONO MICROPHONE INPUT AND STEREO HEADPHONE OUTPUT | IC STEREO AUD CODEC W/USB 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 92
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Supply Voltage , Analog 4.35V ~ 5.25V
Supply Voltage , Digital 4.35V ~ 5.25V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number PCM2912
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 711638-PCM2912PJT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2912PJT CAD Model

Description

The PCM2912PJT from Texas Instruments is a highly versatile audio codec with a USB interface, designed to provide a comprehensive audio solution for a wide range of consumer electronics. This integrated circuit is part of TI's esteemed audio codec product line, known for delivering exceptional sound quality and reliability.

Key Features

  • Integrated 2-channel ADC and DAC: The PCM2912PJT features a high-quality analog-to-digital converter (ADC) and digital-to-analog converter (DAC), ensuring pristine audio conversion on both the recording and playback paths.
  • USB 1.1 compliant: With compliance to USB 1.1 standards, this codec ensures seamless connectivity with a host of devices and systems, allowing for easy integration into any USB audio setup.
  • Single-ended stereo line input: The device offers a single-ended stereo line input, making it capable of accepting a wide range of audio sources for recording or processing.
  • Microphone preamplifier and Mute function: It comes equipped with a built-in microphone preamplifier, complete with a mute function for added control over audio capture.
  • Bus-powered operation: The PCM2912PJT can operate solely on bus power, eliminating the need for external power supplies and simplifying system design.
  • On-chip clock generator with single 12MHz clock source: Its on-chip clock generator requires only a single 12MHz clock source, reducing the need for additional external components.

Applications

The PCM2912PJT is suitable for a variety of applications, including:

  • USB audio peripherals
  • Portable audio devices
  • Audio interface for personal computers
  • Musical instruments
  • Effect processors

Technical Specifications

The codec operates with a signal-to-noise ratio (SNR) of 89 dB for the DAC and 83 dB for the ADC, ensuring high-fidelity audio reproduction. It also supports a wide audio sampling rate range, making it a flexible choice for various audio applications.

Summary

In summary, the PCM2912PJT from Texas Instruments is a robust and feature-rich audio codec with USB interface, perfect for designers and manufacturers looking to incorporate high-quality audio functionality into their products. Its combination of high-performance audio conversion, USB connectivity, and ease of use makes it an excellent choice for a multitude of audio-related applications.

You May Also Be Interested in

Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess