The 53261-1071 is a rectangular connector manufactured by MolexKits. It's part of their line of connectors designed for wire-to-board connections in various electronic applications. This connector facilitates secure and reliable signal and power transmission.
Applications:
- Wire-to-board connections in PCBs
- Signal and power transmission in electronic devices
- Data communication equipment
- Industrial control systems
- Automotive electronics
Features:
- Rectangular connector design
- Multiple contact points for secure connections
- Durable housing material
- Polarization features to prevent mis-mating
- Available in various pin counts
Benefits:
- Provides a reliable and robust connection between wires and PCBs.
- Ensures stable signal and power transmission, minimizing data loss.
- Offers protection against environmental factors such as vibration and temperature changes.
- Simplifies assembly and maintenance processes.
Specifications:
While specific details may vary slightly depending on the exact configuration, typical specifications include:
- Connector Type: Rectangular Connector
- Number of Contacts: (This will vary, research needed for specific number for this part)
- Pitch: (Research needed for specific pitch, typically 2.54mm or similar)
- Current Rating: (Research needed, typically a few amps per contact)
- Voltage Rating: (Research needed, depends on application)
- Operating Temperature: (Research needed)
This connector is designed for easy and reliable integration into various electronic assemblies. Refer to the Molex datasheet for complete specifications, mating information, and application guidelines to ensure optimal performance and compatibility.