The 74HC07D is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leading technology company known for its cutting-edge innovation in electronics, the 74HC07D is designed for exceptional performance in a wide range of applications.
Key Features
- Hex Buffer/Driver: The device contains six independent buffer/drivers with open-drain outputs, allowing it to support a variety of uses, including driving capacitive or resistive loads.
- High Voltage Tolerance: Each output can tolerate up to 30V, making the 74HC07D suitable for interfacing with higher voltage systems.
- Standard Operating Conditions: The device operates optimally within a standard temperature range of -40°C to +125°C and a recommended supply voltage range of 2.0V to 6.0V, ensuring reliable performance across diverse environments.
Applications
The 74HC07D is versatile and can be used in various applications, including:
- Logic Level Shifting: Its ability to interface with higher voltage levels makes it ideal for translating signals between different logic levels.
- Bus Driver: With its open-drain outputs, the device can be used as a bus driver for wired-OR logic configurations.
- Power Management: The 74HC07D can be utilized in power management circuits due to its high voltage output tolerance.
Product Specifications
Attribute
Value
Package Type
SO14
Mounting Type
Surface Mount
Pin Count
14
Logic Family
74HC
Output Type
Open Drain
Dimension
8.75 x 4 x 1.5mm
Quality and Reliability
NXP's commitment to quality ensures that the 74HC07D meets stringent industry standards for reliability and performance. The device's robust design and manufacturing process make it a reliable choice for critical applications where uptime and precision are paramount.