EN
  • EN
  • DE
  • IT

74HC243D

Part No 74HC243D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad bus transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131638-74HC243D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC243D CAD Model

Description

Product Overview: 74HC243D by NXP

The 74HC243D is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is part of the 74HC/HCT family, known for its versatility and reliability in a wide range of digital applications.

Key Features

  • Quad bidirectional bus interface: The 74HC243D features four independent bidirectional buffers that enable interface between two buses.
  • Non-inverting: This device does not invert the input signal, ensuring the output signal remains true to the original input.
  • 3-state outputs: The outputs can be in one of three states: high, low, or high-impedance, which is crucial for bus-oriented applications.
  • Wide operating voltage range: It operates across a range of 2 V to 6 V, accommodating various levels of signal voltages and making it suitable for interfacing with TTL logic levels.

Applications

The 74HC243D is commonly used in scenarios where a temporary connection between two buses or isolation is required. This includes:

  • Multiplexers and demultiplexers
  • Memory switching circuits
  • General digital logic interfacing
  • Communication systems

Product Specifications

The 74HC243D is supplied in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT). It has an operating temperature range of -40°C to +125°C, providing reliable performance in extreme conditions. The device also features low power consumption, making it an excellent choice for power-sensitive applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC243D is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacturing.

For designers and engineers looking for a robust and flexible solution for bus interfacing, the 74HC243D by NXP stands out as a reliable component that blends performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess