EN
  • EN
  • DE

ADSP-BF518BSWZ-4F4

Part No ADSP-BF518BSWZ-4F4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP 16/32B 400MHZ LP 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Ethernet, I2C, PPI, RSI, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory FLASH (4Mbit)
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Family Part Number ADSP-BF518
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142251-ADSP-BF518BSWZ-4F4
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF518BSWZ-4F4 CAD Model

Description

The ADSP-BF518BSWZ-4F4 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This particular model is part of the Blackfin family of products, which are renowned for their powerful processing capabilities and flexibility to handle a wide range of applications.

Key Features:

  • Core Performance: The Blackfin processor core integrates a dual-MAC state-of-the-art signal processing engine, the flexibility of a general-purpose processor, and the throughput and deterministic behavior of an embedded processor. This combination provides an ideal solution for applications that require complex arithmetic and high-level algorithm processing.
  • Memory: This device comes with an ample amount of integrated memory, which is essential for DSP applications that require fast and efficient data handling. The on-chip memory architecture is designed to provide quick access times, reducing the overall system power consumption and increasing the performance of real-time processing tasks.
  • Connectivity: The ADSP-BF518BSWZ-4F4 features a variety of peripheral interfaces, enabling it to connect with other components within a system seamlessly. These interfaces include SPI, UART, CAN, and others, which provide the flexibility needed for complex embedded designs.
  • Power Efficiency: Designed with power-sensitive applications in mind, this DSP offers a range of power management features that enable the reduction of power consumption during both active and standby modes of operation.
  • Package: The device is housed in a 176-lead LQFP (Low Profile Quad Flat Package) which is suitable for space-constrained applications and ensures reliable connectivity to the printed circuit board (PCB).

Applications:

The ADSP-BF518BSWZ-4F4 is ideal for a variety of applications, including but not limited to industrial control, automotive systems, communication infrastructure, and image processing. Its robust processing capabilities make it an excellent choice for developers looking to implement advanced features in their products while maintaining a balance between performance and power efficiency.

About Analog Devices Inc.:

Analog Devices Inc. is a world leader in the design, manufacture, and marketing of a broad portfolio of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). The company's products play a fundamental role in converting, conditioning, and processing real-world phenomena such as temperature, pressure, sound, light, speed, and motion into electrical signals to be used in a wide array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess