EN
  • EN
  • DE

ADA4661-2ACPZ-R7

Part No ADA4661-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ RRO 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 4MHz
-3db Bandwidth 2.1MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 30μV
Operating Supply Current 630μA
Channel Output Current 220mA
Supply Voltage - Operating 3 V to 18 V, ±1.5 V to 9 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 1013911-ADA4661-2ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4661-2ACPZ-R7 CAD Model

Description

Product Overview: ADA4661-2ACPZ-R7

The ADA4661-2ACPZ-R7 is a high-performance, precision operational amplifier from the esteemed manufacturer Analog Devices Inc. This op-amp is designed to offer a blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including sensor interfacing, active filtering, and data acquisition systems.

Key Features

  • Low Offset Voltage: The device boasts an ultra-low input offset voltage, which enhances the accuracy of the amplification process and reduces error in precision applications.
  • Low Noise: It exhibits excellent low noise characteristics, which is crucial for applications involving signal conditioning and other sensitive operations where noise can be a critical factor.
  • Rail-to-Rail Output: The ADA4661-2ACPZ-R7 offers a rail-to-rail output swing, which provides the maximum possible dynamic range, especially beneficial when operating with low supply voltages.
  • Single-Supply Operation: This operational amplifier is capable of single-supply operation, simplifying power supply design and making it suitable for battery-powered devices and portable applications.
  • Dual Amplifier Configuration: The component contains two independent op-amps in a single package, which can save space and reduce component count in complex circuits.
  • Extended Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance in harsh environmental conditions.

Package and Supply Voltage

The ADA4661-2ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The device typically operates at a supply voltage range of 4.5 V to 5.5 V, providing designers with flexibility in various circuit configurations.

Applications

With its precision characteristics and low power consumption, the ADA4661-2ACPZ-R7 is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Temperature Sensing and Control Systems
  • Analog-to-Digital Converter Drivers
  • Process Control
  • Audio and Video Signal Processing

In conclusion, the ADA4661-2ACPZ-R7 from Analog Devices Inc. is a versatile and reliable choice for engineers and designers seeking an op-amp that delivers precision, low power, and high integration in a single package.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0643 $56.5144
18+ $5.7963 $104.3334
27+ $5.6152 $151.6104
37+ $5.4341 $201.0617
48+ $5.2529 $252.1392
64+ $4.7095 $301.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess