EN
  • EN
  • DE

74LV573DB

Part No 74LV573DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type transparent latch 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132630-74LV573DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV573DB CAD Model

Description

Product Overview: 74LV573DB - Octal D-type Transparent Latch from NXP

The 74LV573DB is a high-performance, octal D-type transparent latch designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74LV family, which operates on a low-voltage platform, making it suitable for battery-operated and portable devices where power efficiency is critical. The device features eight latches with 3-state outputs for bus-oriented applications.

Key Features

  • Logic Family: The 74LV573DB operates within the 74LV logic family, known for its low-voltage operation and compatibility with TTL levels.
  • Supply Voltage Range: It has a broad supply voltage range of 2.0V to 5.5V, which allows for flexible integration into various system voltage levels.
  • High-Speed Performance: This latch offers high-speed performance with a typical propagation delay of only 6.5ns, ensuring quick response times in critical applications.
  • Transparent Latches: The transparent nature of the latches means that while the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs.
  • 3-State Outputs: The octal latch features 3-state outputs, which can be set to a high-impedance state, effectively disconnecting the output from the circuit, a feature beneficial for bus systems.
  • Output Capability: The device can drive 15 LSTTL loads, providing ample output capability for interfacing with other logic families.
  • Wide Operating Temperature: The 74LV573DB is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for industrial applications.

Applications

The 74LV573DB is ideal for various applications, including:

  • Buffering and storage elements in digital systems
  • Bus driver interfaces with high-speed data transfer paths
  • Communication systems
  • Computers and computer peripherals
  • Portable and battery-powered electronics

With its robust design and versatile features, the 74LV573DB from NXP is an excellent choice for designers looking for a reliable and efficient octal latch solution. Its compatibility with a wide range of supply voltages and operating temperatures, along with the 3-state output feature, makes it a highly adaptable component for complex digital circuits.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess