Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 231028-BA754
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA754 CAD Model

Description

The NXP BA754 is a state-of-the-art semiconductor component designed for high-performance applications in the field of embedded systems and smart technologies. Renowned for its reliability and efficiency, the BA754 is an integral part of NXP's commitment to innovation and quality in the semiconductor industry.

Key Features

  • Advanced Processing Capabilities: At the heart of the BA754 is a powerful processing core that can handle complex computations with ease, making it suitable for demanding applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the BA754 maintains a low power profile without compromising on performance, ensuring long battery life for portable devices.
  • High Integration: The BA754 combines multiple functionalities into a single package, reducing the need for external components and simplifying the design of the end product.
  • Robust Security Features: With built-in security measures, the BA754 provides robust protection against unauthorized access and data breaches, making it ideal for sensitive applications.
  • Wide Operating Temperature Range: Engineered to withstand extreme conditions, the BA754 operates reliably across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The NXP BA754 is versatile and can be employed in a multitude of applications. It is particularly well-suited for:

  • Smart Home Devices
  • Automotive Control Systems
  • Industrial Automation
  • Internet of Things (IoT) Gadgets
  • Wearable Technology

Technical Specifications

For engineers and developers, the NXP BA754 offers a comprehensive set of technical specifications that enable the creation of sophisticated designs. Detailed documentation and support materials are available directly from NXP to assist with integration and development.

Conclusion

The NXP BA754 is a testament to NXP's dedication to providing advanced solutions that drive the electronics industry forward. With its combination of performance, efficiency, and security, the BA754 is the ideal choice for developers looking to create cutting-edge products.

You May Also Be Interested in

Stackpole Electronics Inc.
RES 0 OHM JUMPER 1/4W AXIAL
Need more? Email Us
ECAD model for CD14ZT0R00
Vishay
RES AXIAL
Need more? Email Us
ECAD model for VR37000003303JA100
Vishay
RES 2K OHM 0.6W 1% AXIAL
Lowest to $0.1235
ECAD model for MRS25000C2001FCT00
Yageo
Res Carbon Film 1M Ohm 5% 0.5W(1/2W) -1500ppm/°C to 0ppm/°C Conformal Coated AXL Tape and Box
Need more? Email Us
ECAD model for CFR50JT-52-1M
Caddock Electronics Inc.
RES 30K OHM 1% 25W TO220
Lowest to $43.6849
ECAD model for MP925-30.0K-1%
Vishay
RES 240 OHM 1% 0.6W AXIAL
Need more? Email Us
ECAD model for MRS25000C2400FC100
Vishay
RES 1.00K OHM 1/4W 1% AXIAL
Lowest to $0.9006
ECAD model for CMF501K0000FHEB
Vishay
RES 2.41K OHM 1/2W 0.5% AXIAL
Need more? Email Us
ECAD model for CMF552K4100DHEA
Vishay
RES 100 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MRS16000C1000FC100

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention