EN
  • EN
  • DE

BAS16/T3

Part No BAS16/T3
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 231322-BAS16/T3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS16/T3 CAD Model

Description

The BAS16/T3 is a high-speed switching diode manufactured by NXP Semiconductors, a leader in the electronics industry. This small-signal diode is designed for use in fast switching applications, offering superior performance in a compact SOT23 package. It is widely used in various electronic circuits, including signal processing, high-speed switching, and general-purpose switching applications.

Key Features

  • High Switching Speed: The BAS16/T3 diode boasts fast switching times, making it ideal for high-frequency applications.
  • Low Capacitance: With its low diode capacitance, this component is well-suited for use in circuits where capacitance effects need to be minimized.
  • High Conductance: The diode offers high conductance, providing efficient conduction paths in circuits where this is critical.
  • Reverse Voltage: It can handle a continuous reverse voltage of up to 100V, which ensures stability and reliability in a wide range of operating conditions.
  • Forward Current: The BAS16/T3 can support a continuous forward current of 250mA, suitable for handling moderate levels of current in electronic circuits.
  • Low Forward Voltage Drop: The diode's low forward voltage drop contributes to reduced power loss and improved efficiency in electronic systems.
  • Package: Enclosed in a SOT23 plastic package, the BAS16/T3 is not only robust but also space-efficient, making it an excellent choice for compact circuit designs.

Applications

The versatility of the BAS16/T3 allows it to be used in a wide variety of applications, including:

  • High-speed logic circuits
  • Inverter circuits
  • Protection circuits
  • Switching power supplies
  • Oscillators
  • Signal demultiplexing

With its combination of speed, efficiency, and compact form factor, the BAS16/T3 from NXP Semiconductors is an excellent choice for designers looking for a reliable and high-performing switching diode. Its robustness and versatility make it suitable for a broad range of industrial, commercial, and consumer electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess