EN
  • EN
  • DE

VNN7NV04PTR-E

Part No VNN7NV04PTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 40V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 65 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 130843-VNN7NV04PTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNN7NV04PTR-E CAD Model

Description

Introducing the VNN7NV04PTR-E from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the VNN7NV04PTR-E, an advanced power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This device is part of ST's OMNIFET II family, which is renowned for its robustness and high-performance standards.

Key Features

  • Low On-Resistance: The VNN7NV04PTR-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your applications.
  • High Thermal Performance: With an enhanced thermal design, this MOSFET is capable of operating at higher temperatures, ensuring stable performance even under strenuous conditions.
  • Logic Level Input: This device can be driven directly from low-power drivers and microcontrollers, thanks to its logic level compatible gate drive, making it an excellent choice for power-saving modes in modern electronic systems.
  • Protection Features: It includes built-in protection against overtemperature, overload, and short circuits, providing a reliable solution for your circuitry.

Applications

The VNN7NV04PTR-E is versatile and can be used in various applications, including:

  • Automotive systems
  • Power management solutions
  • DC-DC converters
  • Motor control circuits
  • LED lighting

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The VNN7NV04PTR-E is no exception; it is manufactured in state-of-the-art facilities, ensuring that each component meets stringent requirements for performance and longevity.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental sustainability, the VNN7NV04PTR-E is designed with eco-friendly materials and is compliant with RoHS and other environmental regulations. This commitment ensures that the product is not only good for your designs but also better for the planet.

Whether you are designing for automotive, industrial, or consumer electronics, the VNN7NV04PTR-E from STMicroelectronics is an excellent choice for a reliable and efficient power MOSFET that will help you achieve your design goals with confidence.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9979 $54.8845
110+ $0.9348 $102.8280
170+ $0.9032 $153.5440
240+ $0.8400 $201.6000
310+ $0.8085 $250.6350
390+ $0.7769 $302.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess