EN
  • EN
  • DE

BAS21/B

Part No BAS21/B
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818745-BAS21/B
Ultra Librarian 3D Model Ultra Librarian BAS21/B CAD Model

Description

The NXP BAS21/B is a high-speed switching diode encapsulated in a small SOT-23 plastic package. It is designed to meet the stringent requirements of high-speed switching applications, offering excellent performance in a compact form factor. This diode is an ideal choice for high-speed switching in surface-mounted circuits where space is at a premium.

Key Features

  • High switching speed: The BAS21/B boasts a fast reverse recovery time, which is essential for high-frequency switching applications.
  • Low capacitance: With its low diode capacitance, the device is suitable for high-speed signal processing without significant signal attenuation.
  • High reverse voltage: It has a reverse voltage of 250V, offering a good margin for overvoltage protection in various circuits.
  • Low leakage current: The diode's low leakage current ensures minimal power loss and improved efficiency, which is particularly important in battery-powered devices.
  • Surface-mounted design: The SOT-23 package allows for efficient PCB space utilization and is compatible with automated assembly processes, making it ideal for mass production.

Applications

The BAS21/B is versatile and can be used in a wide array of electronic circuits. Common applications include:

  • High-speed switching in digital circuits
  • Switching power supplies
  • DC-DC converters
  • Inverters
  • Protection circuits
  • Signal processing

Specifications

Parameter Value
Package SOT-23
Reverse Voltage (VR) 250V
Forward Current (IF) 200mA
Reverse Recovery Time (trr) 50ns
Diode Capacitance (Cd) 2pF
Leakage Current (IR) 100nA

Overall, the NXP BAS21/B high-speed switching diode offers an excellent balance of speed, efficiency, and reliability for modern electronic applications, making it a go-to choice for designers and engineers.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess