The NXP BAT74 is a high-performance Schottky diode designed to meet the needs of a wide range of fast-switching applications. This small-signal diode provides a combination of low forward voltage drop and high current capability, which makes it a suitable choice for high-efficiency power management systems and signal demultiplexing applications.
Key Features:
- Low Forward Voltage Drop: The BAT74 offers a low forward voltage drop, which results in lower power dissipation and improved system efficiency.
- High Current Capability: With its ability to handle high currents, the BAT74 is ideal for applications that require robust performance in a compact form factor.
- Fast Switching Speed: The Schottky diode's fast switching speed makes it well-suited for high-frequency operations, where rapid transitions are essential.
- Dual Diode Configuration: The BAT74 is configured as two diodes with common cathodes, providing design flexibility and the ability to use it in a variety of circuit topologies.
- Low Capacitance: Its low diode capacitance is beneficial for high-speed circuits, as it minimizes signal distortion and preserves signal integrity.
- SOT-23 Package: Enclosed in a SOT-23 package, the BAT74 is not only space-efficient but also easy to integrate into a wide range of electronic devices.
Applications:
The NXP BAT74 is versatile and can be used in numerous applications, including:
- Power management systems
- DC-DC converters
- High-frequency rectification
- Switching power supplies
- Reverse polarity protection
- Signal demultiplexing
Technical Specifications:
Parameter
Value
Package
SOT-23
Peak Repetitive Reverse Voltage
40 V
Forward Continuous Current
200 mA
Power Dissipation
200 mW
Operating Temperature Range
-65 to +125 °C
The NXP BAT74 Schottky diode, with its robust features and flexible applications, is a prime choice for designers looking for a reliable and efficient component for their electronic designs.