The NXP BC178 is a state-of-the-art semiconductor device designed to cater to the advanced needs of modern electronics. This product is a testament to NXP's commitment to providing high-quality components that enhance the performance and efficiency of electronic systems.
Key Features
- High Performance: The BC178 is engineered to deliver exceptional performance, ensuring that your electronic devices operate at their peak capabilities.
- Energy Efficiency: With its focus on power conservation, the BC178 helps reduce the overall energy consumption of your devices, leading to longer battery life and lower operating costs.
- Durability: Built to withstand the rigors of everyday use, the BC178 is designed for longevity, ensuring a reliable operation over an extended period.
- Compact Design: The small form factor of the BC178 makes it an ideal choice for space-constrained applications, allowing for greater design flexibility.
- Compatibility: NXP's BC178 is designed to be compatible with a wide range of electronic components, making it a versatile choice for various applications.
Applications
The versatility of the NXP BC178 makes it suitable for a broad array of applications, including but not limited to:
- Consumer Electronics
- Automotive Systems
- Industrial Control Units
- Communication Infrastructure
- Medical Devices
Technical Specifications
Parameter
Value
Operating Temperature
-55°C to +150°C
Package Type
SMD/SMT
Transistor Polarity
PNP
Collector-Emitter Voltage VCEO Max
45V
Collector-Base Voltage VCBO
50V
Emitter-Base Voltage VEBO
5V
Collector Current - Continuous IC
100mA
For detailed information and datasheets, please visit the NXP official website or contact your local NXP sales representative.